Prostar Batteries M-206 Antenna 6" VHF 136-174MHz for MOTOROLA M-206

Description
6" VHF 136-174MHz for MOTOROLA HT1000, MT2000, MTX8000, XTS3000, XTS3500, GP900 etc
Description
6" VHF 136-174MHz for MOTOROLA HT1000, MT2000, MTX8000, XTS3000, XTS3500, GP900 etc

Suppliers

Company
Product
Description
Supplier Links
M-206 Antenna 6
Miami, FL, USA
M-206 Antenna 6" VHF 136-174MHz for MOTOROLA
M-206
M-206 Antenna 6" VHF 136-174MHz for MOTOROLA M-206
6" VHF 136-174MHz for MOTOROLA HT1000, MT2000, MTX8000, XTS3000, XTS3500, GP900 etc

6" VHF 136-174MHz for MOTOROLA HT1000, MT2000, MTX8000, XTS3000, XTS3500, GP900 etc

Supplier's Site

Technical Specifications

  Prostar Batteries
Product Category Antennas
Product Number M-206
Product Name M-206 Antenna 6" VHF 136-174MHz for MOTOROLA
Applications Trunking or SMR
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Multi-Band Antennas - 152396 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 6.2 dB
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details