Prostar Batteries M-205 Antenna 3.5" VHF 136-174MHz for MOTOROLA M-205

Description
3.5" VHF 136-174MHz for MOTOROLA SP10, SP21, SP50, GP68, GP300, P110, P1225, PRO3150, PRO5150, HT750 etc
Description
3.5" VHF 136-174MHz for MOTOROLA SP10, SP21, SP50, GP68, GP300, P110, P1225, PRO3150, PRO5150, HT750 etc

Suppliers

Company
Product
Description
Supplier Links
M-205 Antenna 3.5
Miami, FL, USA
M-205 Antenna 3.5" VHF 136-174MHz for MOTOROLA
M-205
M-205 Antenna 3.5" VHF 136-174MHz for MOTOROLA M-205
3.5" VHF 136-174MHz for MOTOROLA SP10, SP21, SP50, GP68, GP300, P110, P1225, PRO3150, PRO5150, HT750 etc

3.5" VHF 136-174MHz for MOTOROLA SP10, SP21, SP50, GP68, GP300, P110, P1225, PRO3150, PRO5150, HT750 etc

Supplier's Site

Technical Specifications

  Prostar Batteries
Product Category Antennas
Product Number M-205
Product Name M-205 Antenna 3.5" VHF 136-174MHz for MOTOROLA
Applications Trunking or SMR
Unlock Full Specs
to access all available technical data

Similar Products

4G 9dBi Rubber Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-LT9RM-1L3-SMS-BR9 - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 9 dB
View Details
Biconical Antennas - Model SAS-542 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers