Prostar Batteries M-204 Antenna 3.5" UHF 403-520MHz for MOTOROLA M-204

Description
3.5" UHF 403-520MHz for MOTOROLA SP10, SP21, SP50, GP68, GP300, P110, P1225, PRO3150, PRO5150, HT750 etc.
Description
3.5" UHF 403-520MHz for MOTOROLA SP10, SP21, SP50, GP68, GP300, P110, P1225, PRO3150, PRO5150, HT750 etc.

Suppliers

Company
Product
Description
Supplier Links
M-204 Antenna 3.5
Miami, FL, USA
M-204 Antenna 3.5" UHF 403-520MHz for MOTOROLA
M-204
M-204 Antenna 3.5" UHF 403-520MHz for MOTOROLA M-204
3.5" UHF 403-520MHz for MOTOROLA SP10, SP21, SP50, GP68, GP300, P110, P1225, PRO3150, PRO5150, HT750 etc.

3.5" UHF 403-520MHz for MOTOROLA SP10, SP21, SP50, GP68, GP300, P110, P1225, PRO3150, PRO5150, HT750 etc.

Supplier's Site

Technical Specifications

  Prostar Batteries
Product Category Antennas
Product Number M-204
Product Name M-204 Antenna 3.5" UHF 403-520MHz for MOTOROLA
Applications Trunking or SMR
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1513797-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Bluetooth, Wi-Fi, WLAN
Polarization Linear
Primary Frequency Range 2400.0 to 2483.5 MHz
View Details
4 suppliers
RF, Antenna centric solutions - BGSA14M2N10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details