Prostar Batteries M-203 Antenna 5.5" VHF 136-174MHz for MOTOROLA M-203

Description
5.5" VHF 136-174MHz for MOTOROLA SP10, SP21, SP50, GP68, GP300, P110, P1225, PRO3150, PRO5150, HT750 etc.
Description
5.5" VHF 136-174MHz for MOTOROLA SP10, SP21, SP50, GP68, GP300, P110, P1225, PRO3150, PRO5150, HT750 etc.

Suppliers

Company
Product
Description
Supplier Links
M-203 Antenna 5.5
Miami, FL, USA
M-203 Antenna 5.5" VHF 136-174MHz for MOTOROLA
M-203
M-203 Antenna 5.5" VHF 136-174MHz for MOTOROLA M-203
5.5" VHF 136-174MHz for MOTOROLA SP10, SP21, SP50, GP68, GP300, P110, P1225, PRO3150, PRO5150, HT750 etc.

5.5" VHF 136-174MHz for MOTOROLA SP10, SP21, SP50, GP68, GP300, P110, P1225, PRO3150, PRO5150, HT750 etc.

Supplier's Site

Technical Specifications

  Prostar Batteries
Product Category Antennas
Product Number M-203
Product Name M-203 Antenna 5.5" VHF 136-174MHz for MOTOROLA
Applications Trunking or SMR
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
RFID Antennas - 2272064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 704.0 to ? MHz
Gain 5 dB
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details