Prostar Batteries M-201 Antenna 6" VHF 136-174MHz for MOTOROLA M-201

Description
6" VHF 136-174MHz for MOTOROLA SP10, SP21, SP50, GP68, GP300, P110, P1225, PRO3150, PRO5150, HT750 etc.
Description
6" VHF 136-174MHz for MOTOROLA SP10, SP21, SP50, GP68, GP300, P110, P1225, PRO3150, PRO5150, HT750 etc.

Suppliers

Company
Product
Description
Supplier Links
M-201 Antenna 6
Miami, FL, USA
M-201 Antenna 6" VHF 136-174MHz for MOTOROLA
M-201
M-201 Antenna 6" VHF 136-174MHz for MOTOROLA M-201
6" VHF 136-174MHz for MOTOROLA SP10, SP21, SP50, GP68, GP300, P110, P1225, PRO3150, PRO5150, HT750 etc.

6" VHF 136-174MHz for MOTOROLA SP10, SP21, SP50, GP68, GP300, P110, P1225, PRO3150, PRO5150, HT750 etc.

Supplier's Site

Technical Specifications

  Prostar Batteries
Product Category Antennas
Product Number M-201
Product Name M-201 Antenna 6" VHF 136-174MHz for MOTOROLA
Applications Trunking or SMR
Unlock Full Specs
to access all available technical data

Similar Products

GPS/GLONASS L1+L2 Active Ceramic Patch Antenna With 1.13MM Cable (L-10CM) + UFL (18*18*4mm) - ET-GPL12-5L10C-U-184 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Vertical; Right Hand Circular
Primary Frequency Range 1575.4 to 1605.9 MHz
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers