Prostar Batteries K-216 Antenna 3" UHF 403-520MHz for KENWOOD K-216

Description
3" UHF 403-520MHz for KENWOOD TK3140, TK360, TK370, TK380, TK390, ProTalk TK3100, FreeTalk TK3101 etc
Description
3" UHF 403-520MHz for KENWOOD TK3140, TK360, TK370, TK380, TK390, ProTalk TK3100, FreeTalk TK3101 etc

Suppliers

Company
Product
Description
Supplier Links
K-216 Antenna 3
Miami, FL, USA
K-216 Antenna 3" UHF 403-520MHz for KENWOOD
K-216
K-216 Antenna 3" UHF 403-520MHz for KENWOOD K-216
3" UHF 403-520MHz for KENWOOD TK3140, TK360, TK370, TK380, TK390, ProTalk TK3100, FreeTalk TK3101 etc

3" UHF 403-520MHz for KENWOOD TK3140, TK360, TK370, TK380, TK390, ProTalk TK3100, FreeTalk TK3101 etc

Supplier's Site

Technical Specifications

  Prostar Batteries
Product Category Antennas
Product Number K-216
Product Name K-216 Antenna 3" UHF 403-520MHz for KENWOOD
Applications Trunking or SMR
Unlock Full Specs
to access all available technical data

Similar Products

GPS L1 Passive Ceramic Patch Antenna (25*25*4mm) - ET-GPL1-254 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1575.4 MHz
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers