Prostar Batteries K-215 Antenna 4" VHF 136-174MHz for KENWOOD K-215

Description
4" VHF 136-174MHz for KENWOOD TK2140, TK260, TK270, TK280, TK290, ProTalk TK2100, FreeTalk TK2101 etc.
Description
4" VHF 136-174MHz for KENWOOD TK2140, TK260, TK270, TK280, TK290, ProTalk TK2100, FreeTalk TK2101 etc.

Suppliers

Company
Product
Description
Supplier Links
K-215 Antenna 4
Miami, FL, USA
K-215 Antenna 4" VHF 136-174MHz for KENWOOD
K-215
K-215 Antenna 4" VHF 136-174MHz for KENWOOD K-215
4" VHF 136-174MHz for KENWOOD TK2140, TK260, TK270, TK280, TK290, ProTalk TK2100, FreeTalk TK2101 etc.

4" VHF 136-174MHz for KENWOOD TK2140, TK260, TK270, TK280, TK290, ProTalk TK2100, FreeTalk TK2101 etc.

Supplier's Site

Technical Specifications

  Prostar Batteries
Product Category Antennas
Product Number K-215
Product Name K-215 Antenna 4" VHF 136-174MHz for KENWOOD
Applications Trunking or SMR
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Multi-Band Antennas - 2391433 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 700.0 to ? MHz
Gain 2.5 dB
View Details
Compact Helical Tripleband GNSS Antenna - AS-ANT3B-COMPHEL-L1256-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details