Prostar Batteries K-214 Antenna 6" UHF 403-520MHz for KENWOOD K-214

Description
6" UHF 403-520MHz for KENWOOD TK3140, TK360, TK370, TK380, TK390, ProTalk TK3100, FreeTalk TK3101 etc.
Description
6" UHF 403-520MHz for KENWOOD TK3140, TK360, TK370, TK380, TK390, ProTalk TK3100, FreeTalk TK3101 etc.

Suppliers

Company
Product
Description
Supplier Links
K-214 Antenna 6
Miami, FL, USA
K-214 Antenna 6" UHF 403-520MHz for KENWOOD
K-214
K-214 Antenna 6" UHF 403-520MHz for KENWOOD K-214
6" UHF 403-520MHz for KENWOOD TK3140, TK360, TK370, TK380, TK390, ProTalk TK3100, FreeTalk TK3101 etc.

6" UHF 403-520MHz for KENWOOD TK3140, TK360, TK370, TK380, TK390, ProTalk TK3100, FreeTalk TK3101 etc.

Supplier's Site

Technical Specifications

  Prostar Batteries
Product Category Antennas
Product Number K-214
Product Name K-214 Antenna 6" UHF 403-520MHz for KENWOOD
Applications Trunking or SMR
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
GSM & GPRS Antennas - 1408062 - RS Components, Ltd.
Specs
Applications Basestation
Pattern Type Omni directional
Primary Frequency Range 900.0 to ? MHz
View Details
Budget Survey Tripleband GNSS Antenna - AS-ANT3B-BUDSUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details