Prostar Batteries K-213 Antenna 6" VHF 136-174MHz for KENWOOD K-213

Description
6" VHF 136-174MHz for KENWOOD TK2140, TK260, TK270, TK280, TK290, ProTalk TK2100, FreeTalk TK2101 etc.
Description
6" VHF 136-174MHz for KENWOOD TK2140, TK260, TK270, TK280, TK290, ProTalk TK2100, FreeTalk TK2101 etc.

Suppliers

Company
Product
Description
Supplier Links
K-213 Antenna 6
Miami, FL, USA
K-213 Antenna 6" VHF 136-174MHz for KENWOOD
K-213
K-213 Antenna 6" VHF 136-174MHz for KENWOOD K-213
6" VHF 136-174MHz for KENWOOD TK2140, TK260, TK270, TK280, TK290, ProTalk TK2100, FreeTalk TK2101 etc.

6" VHF 136-174MHz for KENWOOD TK2140, TK260, TK270, TK280, TK290, ProTalk TK2100, FreeTalk TK2101 etc.

Supplier's Site

Technical Specifications

  Prostar Batteries
Product Category Antennas
Product Number K-213
Product Name K-213 Antenna 6" VHF 136-174MHz for KENWOOD
Applications Trunking or SMR
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Telemetry Antennas - 2222683 - RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 480.0 MHz
Gain 2 dB
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details