50V 10uF X7R ±10% 2220 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 10uF X7R ±10% 2220 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | FS55X106K500EHG | FS55X106K500EHG |
| Product Name | Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Technology | Film Capacitors; Multilayer | Multilayer |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Configuration / Form Factor | Chip Capacitor | |
| Electrostatic Capacitors | Ceramic Composition |