ProSoft Technology, Inc. DF1 Half/Full Duplex Master/Slave MVI94-DFCM

Description
The ProSoft Technology MVI94-DFCM module is the fastest and easiest way to add DF1 Half/Full Duplex Master and Slave capability to the FLEX platform. The MVI94-DFCM module is a single I/O slot, backplane compatible solution for the Allen-Bradley FLEX platform. This module has one powerful and fully configurable DF1 Half/Full Duplex Master/Slave ports allowing the many SCADA and field devices supporting the DF1 protocol to be integrated into the FLEX platform. The module has one serial port supporting the DF1 protocol, user-configurable to act as a master or as a slave. Data transfer between the module and the FLEX processor is asynchronous to the DF1 network, with the module's internal database being used to exchange data between the processor and the DF1 network.
Description
The ProSoft Technology MVI94-DFCM module is the fastest and easiest way to add DF1 Half/Full Duplex Master and Slave capability to the FLEX platform. The MVI94-DFCM module is a single I/O slot, backplane compatible solution for the Allen-Bradley FLEX platform. This module has one powerful and fully configurable DF1 Half/Full Duplex Master/Slave ports allowing the many SCADA and field devices supporting the DF1 protocol to be integrated into the FLEX platform. The module has one serial port supporting the DF1 protocol, user-configurable to act as a master or as a slave. Data transfer between the module and the FLEX processor is asynchronous to the DF1 network, with the module's internal database being used to exchange data between the processor and the DF1 network.

Suppliers

Company
Product
Description
Supplier Links
DF1 Half/Full Duplex Master/Slave - MVI94-DFCM - ProSoft Technology, Inc.
Bakersfield, CA, USA
DF1 Half/Full Duplex Master/Slave
MVI94-DFCM
DF1 Half/Full Duplex Master/Slave MVI94-DFCM
The ProSoft Technology MVI94-DFCM module is the fastest and easiest way to add DF1 Half/Full Duplex Master and Slave capability to the FLEX platform. The MVI94-DFCM module is a single I/O slot, backplane compatible solution for the Allen-Bradley FLEX platform. This module has one powerful and fully configurable DF1 Half/Full Duplex Master/Slave ports allowing the many SCADA and field devices supporting the DF1 protocol to be integrated into the FLEX platform. The module has one serial port supporting the DF1 protocol, user-configurable to act as a master or as a slave. Data transfer between the module and the FLEX processor is asynchronous to the DF1 network, with the module's internal database being used to exchange data between the processor and the DF1 network.

The ProSoft Technology MVI94-DFCM module is the fastest and easiest way to add DF1 Half/Full Duplex Master and Slave capability to the FLEX platform. The MVI94-DFCM module is a single I/O slot, backplane compatible solution for the Allen-Bradley FLEX platform. This module has one powerful and fully configurable DF1 Half/Full Duplex Master/Slave ports allowing the many SCADA and field devices supporting the DF1 protocol to be integrated into the FLEX platform.

The module has one serial port supporting the DF1 protocol, user-configurable to act as a master or as a slave. Data transfer between the module and the FLEX processor is asynchronous to the DF1 network, with the module's internal database being used to exchange data between the processor and the DF1 network.

Supplier's Site

Technical Specifications

  ProSoft Technology, Inc.
Product Category Network Cards and Network Controllers
Product Number MVI94-DFCM
Product Name DF1 Half/Full Duplex Master/Slave
Protocol / Network Serial; DF1
Data Rate 115 kbps
Host Bus Flex I/O
Unlock Full Specs
to access all available technical data

Similar Products

Regular Flex I/O for Remote Switch - 98R17500401 - Advantech
Specs
Processor Type Regular Flex I/O for Remote Switch
View Details
VIPA SLIO Module, Interface Modules - 053-1EC00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network EtherCAT
Data Rate 100000 kbps
Port Type RJ-45
View Details