ProSoft Technology, Inc. Modbus TCP/IP Communication MVI71-MNET

Description
The MVI71-MNET module is a single slot solution that provides a powerful connection between Rockwell Automation's PLC processor and Modbus TCP/IP network applications. The TCP/IP Modbus network applications include those networks hosted by Modicon Quantum processors, networks controlled by operator interface software packages, and the growing number of manufactured devices that support this protocol. The module acts as an input/output module between the Modbus TCP/IP network and the Rockwell Automation backplane. The data transfer from the processor is asynchronous from the actions on the Modbus TCP/IP network. A 5000-word register space in the module exchanges data between the processor and the Modbus TCP/IP network. Support for the storage and transfer of up to 5000 registers to/from the PLC processor using the block transfer or side-connect interface User-definable module memory usage 10/100 MB Ethernet compatible interface Configurable parameters for the client including a minimum response delay of 0 to 65535 mSec and floating point support
Description
The MVI71-MNET module is a single slot solution that provides a powerful connection between Rockwell Automation's PLC processor and Modbus TCP/IP network applications. The TCP/IP Modbus network applications include those networks hosted by Modicon Quantum processors, networks controlled by operator interface software packages, and the growing number of manufactured devices that support this protocol. The module acts as an input/output module between the Modbus TCP/IP network and the Rockwell Automation backplane. The data transfer from the processor is asynchronous from the actions on the Modbus TCP/IP network. A 5000-word register space in the module exchanges data between the processor and the Modbus TCP/IP network. Support for the storage and transfer of up to 5000 registers to/from the PLC processor using the block transfer or side-connect interface User-definable module memory usage 10/100 MB Ethernet compatible interface Configurable parameters for the client including a minimum response delay of 0 to 65535 mSec and floating point support

Suppliers

Company
Product
Description
Supplier Links
Modbus TCP/IP Communication - MVI71-MNET - ProSoft Technology, Inc.
Bakersfield, CA, USA
Modbus TCP/IP Communication
MVI71-MNET
Modbus TCP/IP Communication MVI71-MNET
The MVI71-MNET module is a single slot solution that provides a powerful connection between Rockwell Automation's PLC processor and Modbus TCP/IP network applications. The TCP/IP Modbus network applications include those networks hosted by Modicon Quantum processors, networks controlled by operator interface software packages, and the growing number of manufactured devices that support this protocol. The module acts as an input/output module between the Modbus TCP/IP network and the Rockwell Automation backplane. The data transfer from the processor is asynchronous from the actions on the Modbus TCP/IP network. A 5000-word register space in the module exchanges data between the processor and the Modbus TCP/IP network. Support for the storage and transfer of up to 5000 registers to/from the PLC processor using the block transfer or side-connect interface User-definable module memory usage 10/100 MB Ethernet compatible interface Configurable parameters for the client including a minimum response delay of 0 to 65535 mSec and floating point support

The MVI71-MNET module is a single slot solution that provides a powerful connection between Rockwell Automation's PLC processor and Modbus TCP/IP network applications.

The TCP/IP Modbus network applications include those networks hosted by Modicon Quantum processors, networks controlled by operator interface software packages, and the growing number of manufactured devices that support this protocol. The module acts as an input/output module between the Modbus TCP/IP network and the Rockwell Automation backplane. The data transfer from the processor is asynchronous from the actions on the Modbus TCP/IP network. A 5000-word register space in the module exchanges data between the processor and the Modbus TCP/IP network.

  • Support for the storage and transfer of up to 5000 registers to/from the PLC processor using the block transfer or side-connect interface
  • User-definable module memory usage
  • 10/100 MB Ethernet compatible interface
  • Configurable parameters for the client including a minimum response delay of 0 to 65535 mSec and floating point support
Supplier's Site

Technical Specifications

  ProSoft Technology, Inc.
Product Category Network Cards and Network Controllers
Product Number MVI71-MNET
Product Name Modbus TCP/IP Communication
Protocol / Network 10Base-T Ethernet; Fast Ethernet; Serial; Modbus
Unlock Full Specs
to access all available technical data

Similar Products