ProSoft Technology, Inc. C Programmable Communications Module MVI71-ADMNET

Description
The ADMNET solution is a powerful module designed with both Client and Server support. This broad support enables the module to function as a data collection sub-master, or to be a powerful slave as a remote off an HMI host. Applications for the module are found in most industries, especially Manufacturing, Oil and Gas, Electrical Power and Food processing. The MVI71-ADMNET module is a single slot, backplane compatible solution for the Rockwell Automation PLC platform. This module is a powerful and programmable solution supporting two fully isolated serial ports and one Ethernet port allowing the many field devices to be integrated into the PLC platform. The MVI71-ADM module has three serial and one Ethernet port, two of the serial ports are isolated for field interfaces P1 -- debug/configuration -- RS-232 P2 -- application -- RS-232, RS-422 or RS-485 P3 -- application -- RS-232, RS-422 or RS-485 Ethernet port
Description
The ADMNET solution is a powerful module designed with both Client and Server support. This broad support enables the module to function as a data collection sub-master, or to be a powerful slave as a remote off an HMI host. Applications for the module are found in most industries, especially Manufacturing, Oil and Gas, Electrical Power and Food processing. The MVI71-ADMNET module is a single slot, backplane compatible solution for the Rockwell Automation PLC platform. This module is a powerful and programmable solution supporting two fully isolated serial ports and one Ethernet port allowing the many field devices to be integrated into the PLC platform. The MVI71-ADM module has three serial and one Ethernet port, two of the serial ports are isolated for field interfaces P1 -- debug/configuration -- RS-232 P2 -- application -- RS-232, RS-422 or RS-485 P3 -- application -- RS-232, RS-422 or RS-485 Ethernet port

Suppliers

Company
Product
Description
Supplier Links
Bakersfield, CA, USA
C Programmable Communications Module
MVI71-ADMNET
C Programmable Communications Module MVI71-ADMNET
The ADMNET solution is a powerful module designed with both Client and Server support. This broad support enables the module to function as a data collection sub-master, or to be a powerful slave as a remote off an HMI host. Applications for the module are found in most industries, especially Manufacturing, Oil and Gas, Electrical Power and Food processing. The MVI71-ADMNET module is a single slot, backplane compatible solution for the Rockwell Automation PLC platform. This module is a powerful and programmable solution supporting two fully isolated serial ports and one Ethernet port allowing the many field devices to be integrated into the PLC platform. The MVI71-ADM module has three serial and one Ethernet port, two of the serial ports are isolated for field interfaces P1 -- debug/configuration -- RS-232 P2 -- application -- RS-232, RS-422 or RS-485 P3 -- application -- RS-232, RS-422 or RS-485 Ethernet port

The ADMNET solution is a powerful module designed with both Client and Server support. This broad support enables the module to function as a data collection sub-master, or to be a powerful slave as a remote off an HMI host. Applications for the module are found in most industries, especially Manufacturing, Oil and Gas, Electrical Power and Food processing.

The MVI71-ADMNET module is a single slot, backplane compatible solution for the Rockwell Automation PLC platform. This module is a powerful and programmable solution supporting two fully isolated serial ports and one Ethernet port allowing the many field devices to be integrated into the PLC platform.

The MVI71-ADM module has three serial and one Ethernet port, two of the serial ports are isolated for field interfaces

  • P1 -- debug/configuration -- RS-232
  • P2 -- application -- RS-232, RS-422 or RS-485
  • P3 -- application -- RS-232, RS-422 or RS-485
  • Ethernet port
Supplier's Site

Technical Specifications

  ProSoft Technology, Inc.
Product Category Network Cards and Network Controllers
Product Number MVI71-ADMNET
Product Name C Programmable Communications Module
Protocol / Network 10Base-T Ethernet; Fast Ethernet; Serial
Host Bus Allen Bradley - PLC
Number of Ports 3
Unlock Full Specs
to access all available technical data

Similar Products

Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
VIPA SLIO Module, Interface Modules - 053-1DN00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network DeviceNet
Data Rate 125 to 500 kbps
Port Type 5-pin Open Style Connector
View Details
WiFi Board with External Antenna and USB for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type USB
View Details