ProSoft Technology, Inc. C Programmable Communications MVI71-ADM

Description
Powerful platform for developing and running 'C' applications on Rockwell Automation's PLC processors. The MVI71-ADM module is a single slot, backplane compatible solution for the Rockwell Automation PLC platforms. This module is a powerful and programmable solution supporting two fully isolated serial ports allowing serial field devices to be integrated into the FLEX platforms. The MVI71-ADM module has three serial ports, two of which are isolated for field interfaces: P1: Debug/configuration RS-232 P2: Application RS-232, RS-422 or RS-485 P3: Application RS-232, RS-422 or RS-485 P2 and P3 are jumper configured for direct or multi-drop field communication. The application program can be written to control the two application ports independently, allowing maximum flexibility in the design.
Description
Powerful platform for developing and running 'C' applications on Rockwell Automation's PLC processors. The MVI71-ADM module is a single slot, backplane compatible solution for the Rockwell Automation PLC platforms. This module is a powerful and programmable solution supporting two fully isolated serial ports allowing serial field devices to be integrated into the FLEX platforms. The MVI71-ADM module has three serial ports, two of which are isolated for field interfaces: P1: Debug/configuration RS-232 P2: Application RS-232, RS-422 or RS-485 P3: Application RS-232, RS-422 or RS-485 P2 and P3 are jumper configured for direct or multi-drop field communication. The application program can be written to control the two application ports independently, allowing maximum flexibility in the design.

Suppliers

Company
Product
Description
Supplier Links
C Programmable Communications - MVI71-ADM - ProSoft Technology, Inc.
Bakersfield, CA, USA
C Programmable Communications
MVI71-ADM
C Programmable Communications MVI71-ADM
Powerful platform for developing and running 'C' applications on Rockwell Automation's PLC processors. The MVI71-ADM module is a single slot, backplane compatible solution for the Rockwell Automation PLC platforms. This module is a powerful and programmable solution supporting two fully isolated serial ports allowing serial field devices to be integrated into the FLEX platforms. The MVI71-ADM module has three serial ports, two of which are isolated for field interfaces: P1: Debug/configuration RS-232 P2: Application RS-232, RS-422 or RS-485 P3: Application RS-232, RS-422 or RS-485 P2 and P3 are jumper configured for direct or multi-drop field communication. The application program can be written to control the two application ports independently, allowing maximum flexibility in the design.

Powerful platform for developing and running 'C' applications on Rockwell Automation's PLC processors. The MVI71-ADM module is a single slot, backplane compatible solution for the Rockwell Automation PLC platforms. This module is a powerful and programmable solution supporting two fully isolated serial ports allowing serial field devices to be integrated into the FLEX platforms.

The MVI71-ADM module has three serial ports, two of which are isolated for field interfaces:

  • P1: Debug/configuration RS-232
  • P2: Application RS-232, RS-422 or RS-485
  • P3: Application RS-232, RS-422 or RS-485

P2 and P3 are jumper configured for direct or multi-drop field communication. The application program can be written to control the two application ports independently, allowing maximum flexibility in the design.

Supplier's Site

Technical Specifications

  ProSoft Technology, Inc.
Product Category Network Cards and Network Controllers
Product Number MVI71-ADM
Product Name C Programmable Communications
Protocol / Network Serial
Host Bus Allen Bradley - PLC
Number of Ports 3
Unlock Full Specs
to access all available technical data

Similar Products

Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Master Station, Networks & Protocols, Profibus -  - Rotork plc
Specs
Protocol / Network Profibus
Port Type RS485
View Details
VIPA SLIO Module, Interface Modules - 053-1PN00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network PROFINET-IO
Data Rate 100000 kbps
Port Type RJ-45
View Details
WiFi Board with Built-in Antenna, USB & RS485 for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type RS485; USB
View Details