ProSoft Technology, Inc. IEC60870-5-101 Slave Communication MVI71-101S

Description
The MVI71-101S module is the fastest and easiest way to add IEC 60870-5-101 protocol interface support to the PLC platform. It is a single slot, backplane compatible solution for the Rockwell Automation PLC platform. This module has two powerful and highly configurable IEC 60870-5-101 Slave ports, allowing the many SCADA and field devices supporting the IEC protocol to be integrated into the PLC platform. The MVI71-101S module acts as an input/output module between the IEC 60870-5-101 telecontrol network and the Rockwell Automation PLC backplane. The data transfer from the PLC processor is asynchronous from the actions on the network. A 5000-word register space in the module exchanges data between the processor and the telecontrol network.
Description
The MVI71-101S module is the fastest and easiest way to add IEC 60870-5-101 protocol interface support to the PLC platform. It is a single slot, backplane compatible solution for the Rockwell Automation PLC platform. This module has two powerful and highly configurable IEC 60870-5-101 Slave ports, allowing the many SCADA and field devices supporting the IEC protocol to be integrated into the PLC platform. The MVI71-101S module acts as an input/output module between the IEC 60870-5-101 telecontrol network and the Rockwell Automation PLC backplane. The data transfer from the PLC processor is asynchronous from the actions on the network. A 5000-word register space in the module exchanges data between the processor and the telecontrol network.

Suppliers

Company
Product
Description
Supplier Links
IEC60870-5-101 Slave Communication - MVI71-101S - ProSoft Technology, Inc.
Bakersfield, CA, USA
IEC60870-5-101 Slave Communication
MVI71-101S
IEC60870-5-101 Slave Communication MVI71-101S
The MVI71-101S module is the fastest and easiest way to add IEC 60870-5-101 protocol interface support to the PLC platform. It is a single slot, backplane compatible solution for the Rockwell Automation PLC platform. This module has two powerful and highly configurable IEC 60870-5-101 Slave ports, allowing the many SCADA and field devices supporting the IEC protocol to be integrated into the PLC platform. The MVI71-101S module acts as an input/output module between the IEC 60870-5-101 telecontrol network and the Rockwell Automation PLC backplane. The data transfer from the PLC processor is asynchronous from the actions on the network. A 5000-word register space in the module exchanges data between the processor and the telecontrol network.

The MVI71-101S module is the fastest and easiest way to add IEC 60870-5-101 protocol interface support to the PLC platform. It is a single slot, backplane compatible solution for the Rockwell Automation PLC platform. This module has two powerful and highly configurable IEC 60870-5-101 Slave ports, allowing the many SCADA and field devices supporting the IEC protocol to be integrated into the PLC platform.

The MVI71-101S module acts as an input/output module between the IEC 60870-5-101 telecontrol network and the Rockwell Automation PLC backplane. The data transfer from the PLC processor is asynchronous from the actions on the network. A 5000-word register space in the module exchanges data between the processor and the telecontrol network.

Supplier's Site

Technical Specifications

  ProSoft Technology, Inc.
Product Category Network Cards and Network Controllers
Product Number MVI71-101S
Product Name IEC60870-5-101 Slave Communication
Protocol / Network Serial; IEC60870-5-101
Unlock Full Specs
to access all available technical data

Similar Products

Network Cards - 162162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Host Bus PCI; PCI Express
Number of Ports 2
View Details
4 Ports 1GbE Copper (RJ45) + 4 Ports 1GbE Fiber (SFP) with Optional Advanced LAN Bypass. Ideal for network segmentation applications. -  - Advantech
Specs
Processor Type 4 Ports 1GbE Copper (RJ45) + 4 Ports 1GbE Fiber (SFP) with Optional Advanced LAN Bypass. Ideal for network segmentation applications.
View Details
VIPA SLIO Module, Interface Modules - 053-1IP00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network Fast Ethernet
Data Rate 10000 to 100000 kbps
Port Type RJ-45
View Details