ProSoft Technology, Inc. Modbus TCP/IP Interface Module MVI69-MNET

Description
The MVI69-MNET module is a single slot solution that provides a powerful connection between Rockwell Automation's CompactLogix processor and Modbus TCP/IP network applications. The TCP/IP Modbus network applications include those networks hosted by Modicon Quantum processors, networks controlled by operator interface software packages, and the growing number of manufactured devices that support this protocol. The module acts as an input/output module between the Modbus TCP/IP network and the Rockwell Automation backplane. The data transfer from the processor is asynchronous from the actions on the Modbus TCP/IP network. A 5000-word register space in the module exchanges data between the processor and the Modbus TCP/IP network. With the growing trend of Ethernet technology in the industrial marketplace, this product has a wide variety of application uses. Food processing Petrochemical Pulp and paper Automobile manufacturing
Description
The MVI69-MNET module is a single slot solution that provides a powerful connection between Rockwell Automation's CompactLogix processor and Modbus TCP/IP network applications. The TCP/IP Modbus network applications include those networks hosted by Modicon Quantum processors, networks controlled by operator interface software packages, and the growing number of manufactured devices that support this protocol. The module acts as an input/output module between the Modbus TCP/IP network and the Rockwell Automation backplane. The data transfer from the processor is asynchronous from the actions on the Modbus TCP/IP network. A 5000-word register space in the module exchanges data between the processor and the Modbus TCP/IP network. With the growing trend of Ethernet technology in the industrial marketplace, this product has a wide variety of application uses. Food processing Petrochemical Pulp and paper Automobile manufacturing

Suppliers

Company
Product
Description
Supplier Links
Modbus TCP/IP Interface Module - MVI69-MNET - ProSoft Technology, Inc.
Bakersfield, CA, USA
Modbus TCP/IP Interface Module
MVI69-MNET
Modbus TCP/IP Interface Module MVI69-MNET
The MVI69-MNET module is a single slot solution that provides a powerful connection between Rockwell Automation's CompactLogix processor and Modbus TCP/IP network applications. The TCP/IP Modbus network applications include those networks hosted by Modicon Quantum processors, networks controlled by operator interface software packages, and the growing number of manufactured devices that support this protocol. The module acts as an input/output module between the Modbus TCP/IP network and the Rockwell Automation backplane. The data transfer from the processor is asynchronous from the actions on the Modbus TCP/IP network. A 5000-word register space in the module exchanges data between the processor and the Modbus TCP/IP network. With the growing trend of Ethernet technology in the industrial marketplace, this product has a wide variety of application uses. Food processing Petrochemical Pulp and paper Automobile manufacturing

The MVI69-MNET module is a single slot solution that provides a powerful connection between Rockwell Automation's CompactLogix processor and Modbus TCP/IP network applications.

The TCP/IP Modbus network applications include those networks hosted by Modicon Quantum processors, networks controlled by operator interface software packages, and the growing number of manufactured devices that support this protocol. The module acts as an input/output module between the Modbus TCP/IP network and the Rockwell Automation backplane. The data transfer from the processor is asynchronous from the actions on the Modbus TCP/IP network. A 5000-word register space in the module exchanges data between the processor and the Modbus TCP/IP network.

With the growing trend of Ethernet technology in the industrial marketplace, this product has a wide variety of application uses.

  • Food processing
  • Petrochemical
  • Pulp and paper
  • Automobile manufacturing
Supplier's Site

Technical Specifications

  ProSoft Technology, Inc.
Product Category Network Cards and Network Controllers
Product Number MVI69-MNET
Product Name Modbus TCP/IP Interface Module
Protocol / Network 10Base-T Ethernet; Fast Ethernet; Serial; Modbus
Unlock Full Specs
to access all available technical data

Similar Products

Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
VIPA SLIO Module, Interface Modules - 053-1EC00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network EtherCAT
Data Rate 100000 kbps
Port Type RJ-45
View Details
WiFi Board with External Antenna USB and RS485 for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type RS485; USB
View Details