ProSoft Technology, Inc. "C" Programmable Application MVI69-ADMNET

Description
The ADMNET solution is a powerful module designed with both Client and Server support. This broad support enables the module to function as a data collection sub-master, or to be a powerful slave as a remote off an HMI host. Applications for the module are found in most industries, especially Manufacturing, Oil and Gas, Electrical Power and Food processing. The MVI69-ADMNET module is a single slot, backplane compatible solution for the Rockwell Automation CompactLogix platform. This module is a powerful and programmable solution supporting one fully isolated serial port, one non-isolated serial port, and one Ethernet port, allowing the many field devices to be integrated into the CompactLogix platform. The MVI69-ADM module has two serial and one Ethernet port, one serial port is isolated for field interfaces. CFG -- debug/configuration -- RS-232 PRT1 -- application -- RS-232, RS-422 or RS-485 Ethernet port
Description
The ADMNET solution is a powerful module designed with both Client and Server support. This broad support enables the module to function as a data collection sub-master, or to be a powerful slave as a remote off an HMI host. Applications for the module are found in most industries, especially Manufacturing, Oil and Gas, Electrical Power and Food processing. The MVI69-ADMNET module is a single slot, backplane compatible solution for the Rockwell Automation CompactLogix platform. This module is a powerful and programmable solution supporting one fully isolated serial port, one non-isolated serial port, and one Ethernet port, allowing the many field devices to be integrated into the CompactLogix platform. The MVI69-ADM module has two serial and one Ethernet port, one serial port is isolated for field interfaces. CFG -- debug/configuration -- RS-232 PRT1 -- application -- RS-232, RS-422 or RS-485 Ethernet port

Suppliers

Company
Product
Description
Supplier Links
Bakersfield, CA, USA
"C" Programmable Application
MVI69-ADMNET
"C" Programmable Application MVI69-ADMNET
The ADMNET solution is a powerful module designed with both Client and Server support. This broad support enables the module to function as a data collection sub-master, or to be a powerful slave as a remote off an HMI host. Applications for the module are found in most industries, especially Manufacturing, Oil and Gas, Electrical Power and Food processing. The MVI69-ADMNET module is a single slot, backplane compatible solution for the Rockwell Automation CompactLogix platform. This module is a powerful and programmable solution supporting one fully isolated serial port, one non-isolated serial port, and one Ethernet port, allowing the many field devices to be integrated into the CompactLogix platform. The MVI69-ADM module has two serial and one Ethernet port, one serial port is isolated for field interfaces. CFG -- debug/configuration -- RS-232 PRT1 -- application -- RS-232, RS-422 or RS-485 Ethernet port

The ADMNET solution is a powerful module designed with both Client and Server support. This broad support enables the module to function as a data collection sub-master, or to be a powerful slave as a remote off an HMI host. Applications for the module are found in most industries, especially Manufacturing, Oil and Gas, Electrical Power and Food processing.

The MVI69-ADMNET module is a single slot, backplane compatible solution for the Rockwell Automation CompactLogix platform. This module is a powerful and programmable solution supporting one fully isolated serial port, one non-isolated serial port, and one Ethernet port, allowing the many field devices to be integrated into the CompactLogix platform.

The MVI69-ADM module has two serial and one Ethernet port, one serial port is isolated for field interfaces.

  • CFG -- debug/configuration -- RS-232
  • PRT1 -- application -- RS-232, RS-422 or RS-485
  • Ethernet port
Supplier's Site

Technical Specifications

  ProSoft Technology, Inc.
Product Category Network Cards and Network Controllers
Product Number MVI69-ADMNET
Product Name "C" Programmable Application
Protocol / Network 10Base-T Ethernet; Fast Ethernet; Serial
Unlock Full Specs
to access all available technical data

Similar Products

Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
VIPA SLIO Module, Interface Modules - 053-1EC00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network EtherCAT
Data Rate 100000 kbps
Port Type RJ-45
View Details
WiFi Board with Built-in Antenna and USB for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type USB
View Details