ProSoft Technology, Inc. "C" Programmable Communication MVI69-ADM

Description
Powerful platform for developing and running 'C' applications on Rockwell Automation's CompactLogix processors. The MVI69 Application Development Module is a single slot, backplane compatible solution for the Rockwell Automation CompactLogix platform. This module is a powerful and programmable solution supporting two fully isolated serial ports allowing the many serial field devices to be integrated into the CompactLogix platform. The MVI69-ADM module has three serial ports, two of which are isolated for field interfaces: CFG -- Debug/configuration RS-232 PRT1 -- Application RS-232, RS-422 or RS-485 PRT2 -- Application RS-232, RS-422 or RS-485 PRT1 and PRT2 are jumper configured for direct or Multi-drop field communication. The application program can be written to control the two application ports independently, allowing maximum flexibility in the design.
Description
Powerful platform for developing and running 'C' applications on Rockwell Automation's CompactLogix processors. The MVI69 Application Development Module is a single slot, backplane compatible solution for the Rockwell Automation CompactLogix platform. This module is a powerful and programmable solution supporting two fully isolated serial ports allowing the many serial field devices to be integrated into the CompactLogix platform. The MVI69-ADM module has three serial ports, two of which are isolated for field interfaces: CFG -- Debug/configuration RS-232 PRT1 -- Application RS-232, RS-422 or RS-485 PRT2 -- Application RS-232, RS-422 or RS-485 PRT1 and PRT2 are jumper configured for direct or Multi-drop field communication. The application program can be written to control the two application ports independently, allowing maximum flexibility in the design.

Suppliers

Company
Product
Description
Supplier Links
Bakersfield, CA, USA
"C" Programmable Communication
MVI69-ADM
"C" Programmable Communication MVI69-ADM
Powerful platform for developing and running 'C' applications on Rockwell Automation's CompactLogix processors. The MVI69 Application Development Module is a single slot, backplane compatible solution for the Rockwell Automation CompactLogix platform. This module is a powerful and programmable solution supporting two fully isolated serial ports allowing the many serial field devices to be integrated into the CompactLogix platform. The MVI69-ADM module has three serial ports, two of which are isolated for field interfaces: CFG -- Debug/configuration RS-232 PRT1 -- Application RS-232, RS-422 or RS-485 PRT2 -- Application RS-232, RS-422 or RS-485 PRT1 and PRT2 are jumper configured for direct or Multi-drop field communication. The application program can be written to control the two application ports independently, allowing maximum flexibility in the design.

Powerful platform for developing and running 'C' applications on Rockwell Automation's CompactLogix processors. The MVI69 Application Development Module is a single slot, backplane compatible solution for the Rockwell Automation CompactLogix platform. This module is a powerful and programmable solution supporting two fully isolated serial ports allowing the many serial field devices to be integrated into the CompactLogix platform.

The MVI69-ADM module has three serial ports, two of which are isolated for field interfaces:

  • CFG -- Debug/configuration RS-232
  • PRT1 -- Application RS-232, RS-422 or RS-485
  • PRT2 -- Application RS-232, RS-422 or RS-485

PRT1 and PRT2 are jumper configured for direct or Multi-drop field communication. The application program can be written to control the two application ports independently, allowing maximum flexibility in the design.

Supplier's Site

Technical Specifications

  ProSoft Technology, Inc.
Product Category Network Cards and Network Controllers
Product Number MVI69-ADM
Product Name "C" Programmable Communication
Protocol / Network Serial
Unlock Full Specs
to access all available technical data

Similar Products

Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
VIPA SLIO Module, Interface Modules - 053-1EC00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network EtherCAT
Data Rate 100000 kbps
Port Type RJ-45
View Details
WiFi Board with Built-in Antenna, USB & RS485 for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type RS485; USB
View Details