ProSoft Technology, Inc. Modbus TCP/IP Communication Module MVI56 MNETR

Description
The MVI56-MNETR module is a single slot solution that provides a powerful connection between Rockwell Automation's ControlLogix processor and Modbus TCP/IP network applications. The TCP/IP Modbus network applications include those networks hosted by Modicon Quantum processors, networks controlled by operator interface software packages, and the growing number of manufactured devices that support this protocol. The MVI56-MNETR module acts as an input/output module between the Modbus TCP/IP network and the Rockwell Automation backplane. The data transfer from the processor is asynchronous from the actions on the Modbus TCP/IP network. A 5000-word register space in the module exchanges data between the processor and the Modbus TCP/IP network. Support for the storage and transfer of up to 5000 registers to/from the ControlLogix processor using the block transfer or side-connect interface User-definable module memory usage 10/100 MB Ethernet compatible interface Configurable parameters for the client including a minimum response delay of 0 to 65535 mSec and floating point support
Description
The MVI56-MNETR module is a single slot solution that provides a powerful connection between Rockwell Automation's ControlLogix processor and Modbus TCP/IP network applications. The TCP/IP Modbus network applications include those networks hosted by Modicon Quantum processors, networks controlled by operator interface software packages, and the growing number of manufactured devices that support this protocol. The MVI56-MNETR module acts as an input/output module between the Modbus TCP/IP network and the Rockwell Automation backplane. The data transfer from the processor is asynchronous from the actions on the Modbus TCP/IP network. A 5000-word register space in the module exchanges data between the processor and the Modbus TCP/IP network. Support for the storage and transfer of up to 5000 registers to/from the ControlLogix processor using the block transfer or side-connect interface User-definable module memory usage 10/100 MB Ethernet compatible interface Configurable parameters for the client including a minimum response delay of 0 to 65535 mSec and floating point support

Suppliers

Company
Product
Description
Supplier Links
Modbus TCP/IP Communication Module - MVI56 MNETR - ProSoft Technology, Inc.
Bakersfield, CA, USA
Modbus TCP/IP Communication Module
MVI56 MNETR
Modbus TCP/IP Communication Module MVI56 MNETR
The MVI56-MNETR module is a single slot solution that provides a powerful connection between Rockwell Automation's ControlLogix processor and Modbus TCP/IP network applications. The TCP/IP Modbus network applications include those networks hosted by Modicon Quantum processors, networks controlled by operator interface software packages, and the growing number of manufactured devices that support this protocol. The MVI56-MNETR module acts as an input/output module between the Modbus TCP/IP network and the Rockwell Automation backplane. The data transfer from the processor is asynchronous from the actions on the Modbus TCP/IP network. A 5000-word register space in the module exchanges data between the processor and the Modbus TCP/IP network. Support for the storage and transfer of up to 5000 registers to/from the ControlLogix processor using the block transfer or side-connect interface User-definable module memory usage 10/100 MB Ethernet compatible interface Configurable parameters for the client including a minimum response delay of 0 to 65535 mSec and floating point support

The MVI56-MNETR module is a single slot solution that provides a powerful connection between Rockwell Automation's ControlLogix processor and Modbus TCP/IP network applications.

The TCP/IP Modbus network applications include those networks hosted by Modicon Quantum processors, networks controlled by operator interface software packages, and the growing number of manufactured devices that support this protocol. The MVI56-MNETR module acts as an input/output module between the Modbus TCP/IP network and the Rockwell Automation backplane. The data transfer from the processor is asynchronous from the actions on the Modbus TCP/IP network. A 5000-word register space in the module exchanges data between the processor and the Modbus TCP/IP network.

  • Support for the storage and transfer of up to 5000 registers to/from the ControlLogix processor using the block transfer or side-connect interface
  • User-definable module memory usage
  • 10/100 MB Ethernet compatible interface
  • Configurable parameters for the client including a minimum response delay of 0 to 65535 mSec and floating point support
Supplier's Site

Technical Specifications

  ProSoft Technology, Inc.
Product Category Network Cards and Network Controllers
Product Number MVI56 MNETR
Product Name Modbus TCP/IP Communication Module
Protocol / Network 10Base-T Ethernet; Fast Ethernet; Serial; Modbus TCP/IP
Host Bus Allen Bradley - ControlLogix
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

2 Port 100GbE Single Host Network Mezzanine Card for enterprise applications. - NMC-6002-02FSA1 - Advantech
Specs
Data Rate 1.00E8 kbps
Processor Type 2 Port 100GbE Single Host Network Mezzanine Card for enterprise applications.
Compliance CE/FCC, RoHS
View Details
WiFi Board with External Antenna and USB for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type USB
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details