ProSoft Technology, Inc. Modbus TCP/IP Communication Client MVI56-MNETC

Description
The MVI56 Modbus TCP/IP Client Communication Module is designed to allow ControlLogix processors to interface easily with other Modbus TCP/IP protocol-compatible devices. Compatible devices include not only Modicon processors (which support the Modbus TCP/IP protocol) but also a wide assortment of other server devices. Features and Benefits This module was created to improve the performance when servers are not needed on a Modbus TCP/IP network. The module supports up to 30 clients with up to 16 commands for each client, making it easy to enable/disable the commands from the ladder logic. The client command control word contains one bit for each command. This module does not support the conditional write command. Some of the other features include: Support for the storage and transfer of up to 5000 registers to/from the ControlLogix processor's controller tags Module memory usage that is completely user definable 10/100 MB Ethernet compatible interface Configurable parameters for the client include: Minimum Command Delay User Defined Commands (Read/Write)
Description
The MVI56 Modbus TCP/IP Client Communication Module is designed to allow ControlLogix processors to interface easily with other Modbus TCP/IP protocol-compatible devices. Compatible devices include not only Modicon processors (which support the Modbus TCP/IP protocol) but also a wide assortment of other server devices. Features and Benefits This module was created to improve the performance when servers are not needed on a Modbus TCP/IP network. The module supports up to 30 clients with up to 16 commands for each client, making it easy to enable/disable the commands from the ladder logic. The client command control word contains one bit for each command. This module does not support the conditional write command. Some of the other features include: Support for the storage and transfer of up to 5000 registers to/from the ControlLogix processor's controller tags Module memory usage that is completely user definable 10/100 MB Ethernet compatible interface Configurable parameters for the client include: Minimum Command Delay User Defined Commands (Read/Write)

Suppliers

Company
Product
Description
Supplier Links
Modbus TCP/IP Communication Client - MVI56-MNETC - ProSoft Technology, Inc.
Bakersfield, CA, USA
Modbus TCP/IP Communication Client
MVI56-MNETC
Modbus TCP/IP Communication Client MVI56-MNETC
The MVI56 Modbus TCP/IP Client Communication Module is designed to allow ControlLogix processors to interface easily with other Modbus TCP/IP protocol-compatible devices. Compatible devices include not only Modicon processors (which support the Modbus TCP/IP protocol) but also a wide assortment of other server devices. Features and Benefits This module was created to improve the performance when servers are not needed on a Modbus TCP/IP network. The module supports up to 30 clients with up to 16 commands for each client, making it easy to enable/disable the commands from the ladder logic. The client command control word contains one bit for each command. This module does not support the conditional write command. Some of the other features include: Support for the storage and transfer of up to 5000 registers to/from the ControlLogix processor's controller tags Module memory usage that is completely user definable 10/100 MB Ethernet compatible interface Configurable parameters for the client include: Minimum Command Delay User Defined Commands (Read/Write)

The MVI56 Modbus TCP/IP Client Communication Module is designed to allow ControlLogix processors to interface easily with other Modbus TCP/IP protocol-compatible devices.

Compatible devices include not only Modicon processors (which support the Modbus TCP/IP protocol) but also a wide assortment of other server devices.

Features and Benefits

This module was created to improve the performance when servers are not needed on a Modbus TCP/IP network. The module supports up to 30 clients with up to 16 commands for each client, making it easy to enable/disable the commands from the ladder logic. The client command control word contains one bit for each command. This module does not support the conditional write command.

Some of the other features include:

  • Support for the storage and transfer of up to 5000 registers to/from the ControlLogix processor's controller tags
  • Module memory usage that is completely user definable
  • 10/100 MB Ethernet compatible interface
  • Configurable parameters for the client include:
    • Minimum Command Delay
    • User Defined Commands (Read/Write)
Supplier's Site

Technical Specifications

  ProSoft Technology, Inc.
Product Category Network Cards and Network Controllers
Product Number MVI56-MNETC
Product Name Modbus TCP/IP Communication Client
Protocol / Network 10Base-T Ethernet; Fast Ethernet; Serial; Modbus TCP/IP
Host Bus Allen Bradley - ControlLogix
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
VIPA SLIO Module, Interface Modules - 053-1DN00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network DeviceNet
Data Rate 125 to 500 kbps
Port Type 5-pin Open Style Connector
View Details
WiFi Board with Built-in Antenna, USB & RS485 for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type RS485; USB
View Details