The MVI56-HART Master Communication Module allows Rockwell Automation ControlLogix I/O compatible processors to easily communicate with HART slave devices. The MVI56-HART module interfaces up to 15 devices on each HART channel with the Rockwell Automation ControlLogix processor. Four channels on the module support master protocol commands to interface with slave devices on their own networks. Each port is individually configurable. Data is exchanged between the HART network and the Rockwell Automation ControlLogix processor backplane using the internal database contained in the module and direct control by the controller's ladder logic and pre-defined data objects (5000 registers maximum).
The MVI56-HART module is the perfect solution for industrial applications in chemical and refining operations, to gas and liquid distribution systems, and remote offshore monitoring stations are addressing virtually all aspects of control, data acquisition, and maintenance.
| ProSoft Technology, Inc. | |
|---|---|
| Product Category | Network Cards and Network Controllers |
| Product Number | MVI56-HART |
| Product Name | HART Multi-drop Communications |
| Protocol / Network | Serial; Hart |
| Host Bus | Allen Bradley - ControlLogix |
| Number of Ports | 4 |