ProSoft Technology, Inc. Modbus TCP/IP Communications MVI46-MNET

Description
The MVI46-MNET module is a single slot solution that provides a powerful connection between Rockwell Automation's SLC processor and Modbus TCP/IP network applications. The TCP/IP Modbus network applications include those networks hosted by Modicon Quantum processors, networks controlled by operator interface software packages, and the growing number of manufactured devices that support this protocol. The module acts as an input/output module between the Modbus TCP/IP network and the Rockwell Automation backplane. The data transfer from the processor is asynchronous from the actions on the Modbus TCP/IP network. A 5000-word register space in the module exchanges data between the processor and the Modbus TCP/IP network. Support for the storage and transfer of up to 5000 registers to/from the SLC processor using M0/M1 data file transfer User-definable module memory usage 10/100 MB Ethernet compatible interface Configurable parameters for the client and server applications and floating point support
Description
The MVI46-MNET module is a single slot solution that provides a powerful connection between Rockwell Automation's SLC processor and Modbus TCP/IP network applications. The TCP/IP Modbus network applications include those networks hosted by Modicon Quantum processors, networks controlled by operator interface software packages, and the growing number of manufactured devices that support this protocol. The module acts as an input/output module between the Modbus TCP/IP network and the Rockwell Automation backplane. The data transfer from the processor is asynchronous from the actions on the Modbus TCP/IP network. A 5000-word register space in the module exchanges data between the processor and the Modbus TCP/IP network. Support for the storage and transfer of up to 5000 registers to/from the SLC processor using M0/M1 data file transfer User-definable module memory usage 10/100 MB Ethernet compatible interface Configurable parameters for the client and server applications and floating point support

Suppliers

Company
Product
Description
Supplier Links
Modbus TCP/IP Communications - MVI46-MNET - ProSoft Technology, Inc.
Bakersfield, CA, USA
Modbus TCP/IP Communications
MVI46-MNET
Modbus TCP/IP Communications MVI46-MNET
The MVI46-MNET module is a single slot solution that provides a powerful connection between Rockwell Automation's SLC processor and Modbus TCP/IP network applications. The TCP/IP Modbus network applications include those networks hosted by Modicon Quantum processors, networks controlled by operator interface software packages, and the growing number of manufactured devices that support this protocol. The module acts as an input/output module between the Modbus TCP/IP network and the Rockwell Automation backplane. The data transfer from the processor is asynchronous from the actions on the Modbus TCP/IP network. A 5000-word register space in the module exchanges data between the processor and the Modbus TCP/IP network. Support for the storage and transfer of up to 5000 registers to/from the SLC processor using M0/M1 data file transfer User-definable module memory usage 10/100 MB Ethernet compatible interface Configurable parameters for the client and server applications and floating point support

The MVI46-MNET module is a single slot solution that provides a powerful connection between Rockwell Automation's SLC processor and Modbus TCP/IP network applications.

The TCP/IP Modbus network applications include those networks hosted by Modicon Quantum processors, networks controlled by operator interface software packages, and the growing number of manufactured devices that support this protocol. The module acts as an input/output module between the Modbus TCP/IP network and the Rockwell Automation backplane. The data transfer from the processor is asynchronous from the actions on the Modbus TCP/IP network. A 5000-word register space in the module exchanges data between the processor and the Modbus TCP/IP network.

  • Support for the storage and transfer of up to 5000 registers to/from the SLC processor using M0/M1 data file transfer
  • User-definable module memory usage
  • 10/100 MB Ethernet compatible interface
  • Configurable parameters for the client and server applications and floating point support
Supplier's Site

Technical Specifications

  ProSoft Technology, Inc.
Product Category Network Cards and Network Controllers
Product Number MVI46-MNET
Product Name Modbus TCP/IP Communications
Protocol / Network 10Base-T Ethernet; Fast Ethernet; Serial; Modbus
Host Bus Allen Bradley - SLC
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

eATM tManager® IPC -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
View Details
WiFi Board with External Antenna and USB for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type USB
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details