ProSoft Technology, Inc. EtherNet/IP Client/Server MVI46-DFNT

Description
The MVI46-DFNT module is a single slot solution that provides a powerful connection between Rockwell Automation's SLC processor and EtherNet/IP (DF1 for Ethernet) network applications. The module can send read or write commands to remote devices on the EtherNet/IP network. The MVI46-DFNT also has 20 servers that allow the module to receive commands from remote devices. The MVI46-DFNT Pass-Through server allows the user to edit and transfer the SLC ladder logic using an Ethernet connection. Up to 100 commands can be configured by the user.
Description
The MVI46-DFNT module is a single slot solution that provides a powerful connection between Rockwell Automation's SLC processor and EtherNet/IP (DF1 for Ethernet) network applications. The module can send read or write commands to remote devices on the EtherNet/IP network. The MVI46-DFNT also has 20 servers that allow the module to receive commands from remote devices. The MVI46-DFNT Pass-Through server allows the user to edit and transfer the SLC ladder logic using an Ethernet connection. Up to 100 commands can be configured by the user.

Suppliers

Company
Product
Description
Supplier Links
EtherNet/IP Client/Server - MVI46-DFNT - ProSoft Technology, Inc.
Bakersfield, CA, USA
EtherNet/IP Client/Server
MVI46-DFNT
EtherNet/IP Client/Server MVI46-DFNT
The MVI46-DFNT module is a single slot solution that provides a powerful connection between Rockwell Automation's SLC processor and EtherNet/IP (DF1 for Ethernet) network applications. The module can send read or write commands to remote devices on the EtherNet/IP network. The MVI46-DFNT also has 20 servers that allow the module to receive commands from remote devices. The MVI46-DFNT Pass-Through server allows the user to edit and transfer the SLC ladder logic using an Ethernet connection. Up to 100 commands can be configured by the user.

The MVI46-DFNT module is a single slot solution that provides a powerful connection between Rockwell Automation's SLC processor and EtherNet/IP (DF1 for Ethernet) network applications.

The module can send read or write commands to remote devices on the EtherNet/IP network. The MVI46-DFNT also has 20 servers that allow the module to receive commands from remote devices. The MVI46-DFNT Pass-Through server allows the user to edit and transfer the SLC ladder logic using an Ethernet connection. Up to 100 commands can be configured by the user.

Supplier's Site

Technical Specifications

  ProSoft Technology, Inc.
Product Category Network Cards and Network Controllers
Product Number MVI46-DFNT
Product Name EtherNet/IP Client/Server
Protocol / Network 10Base-T Ethernet; Fast Ethernet; Serial; EtherNet/IP
Host Bus Allen Bradley - SLC
Number of Ports 3
Unlock Full Specs
to access all available technical data

Similar Products

Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
VIPA SLIO Module, Interface Modules - 053-1IP00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network Fast Ethernet
Data Rate 10000 to 100000 kbps
Port Type RJ-45
View Details