ProSoft Technology, Inc. Application Development Module MVI46-ADM

Description
Powerful platform for developing and running 'C' applications on Rockwell Automation's SLC processors. The MVI46-ADM module is a single slot, backplane compatible solution for the Rockwell Automation SLC platform. This module is a powerful and programmable solution supporting two fully isolated serial ports allowing the many serial field devices to be integrated into the SLC platform. The MVI46-ADM module has three serial ports, two of which are isolated for field interfaces: CFG: Debug/configuration RS-232 PRT1: Application RS-232, RS-422 or RS-485 PRT2: Application RS-232, RS-422 or RS-485 PRT1 and PRT2 are jumper configured for direct or Multidrop field communication. The application program can be written to control the two application ports independently, allowing maximum flexibility in the design.
Description
Powerful platform for developing and running 'C' applications on Rockwell Automation's SLC processors. The MVI46-ADM module is a single slot, backplane compatible solution for the Rockwell Automation SLC platform. This module is a powerful and programmable solution supporting two fully isolated serial ports allowing the many serial field devices to be integrated into the SLC platform. The MVI46-ADM module has three serial ports, two of which are isolated for field interfaces: CFG: Debug/configuration RS-232 PRT1: Application RS-232, RS-422 or RS-485 PRT2: Application RS-232, RS-422 or RS-485 PRT1 and PRT2 are jumper configured for direct or Multidrop field communication. The application program can be written to control the two application ports independently, allowing maximum flexibility in the design.

Suppliers

Company
Product
Description
Supplier Links
Application Development Module - MVI46-ADM - ProSoft Technology, Inc.
Bakersfield, CA, USA
Application Development Module
MVI46-ADM
Application Development Module MVI46-ADM
Powerful platform for developing and running 'C' applications on Rockwell Automation's SLC processors. The MVI46-ADM module is a single slot, backplane compatible solution for the Rockwell Automation SLC platform. This module is a powerful and programmable solution supporting two fully isolated serial ports allowing the many serial field devices to be integrated into the SLC platform. The MVI46-ADM module has three serial ports, two of which are isolated for field interfaces: CFG: Debug/configuration RS-232 PRT1: Application RS-232, RS-422 or RS-485 PRT2: Application RS-232, RS-422 or RS-485 PRT1 and PRT2 are jumper configured for direct or Multidrop field communication. The application program can be written to control the two application ports independently, allowing maximum flexibility in the design.

Powerful platform for developing and running 'C' applications on Rockwell Automation's SLC processors. The MVI46-ADM module is a single slot, backplane compatible solution for the Rockwell Automation SLC platform. This module is a powerful and programmable solution supporting two fully isolated serial ports allowing the many serial field devices to be integrated into the SLC platform.

The MVI46-ADM module has three serial ports, two of which are isolated for field interfaces:

  • CFG: Debug/configuration RS-232
  • PRT1: Application RS-232, RS-422 or RS-485
  • PRT2: Application RS-232, RS-422 or RS-485

PRT1 and PRT2 are jumper configured for direct or Multidrop field communication. The application program can be written to control the two application ports independently, allowing maximum flexibility in the design.

Supplier's Site

Technical Specifications

  ProSoft Technology, Inc.
Product Category Network Cards and Network Controllers
Product Number MVI46-ADM
Product Name Application Development Module
Protocol / Network Serial
Data Rate 115 kbps
Host Bus Allen Bradley - SLC
Unlock Full Specs
to access all available technical data

Similar Products

Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
VIPA SLIO Module, Interface Modules - 053-1EC00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network EtherCAT
Data Rate 100000 kbps
Port Type RJ-45
View Details