ProSoft Technology, Inc. IEC60870-5-101 Slave MVI46-101S

Description
The MVI46-101S module is the fastest and easiest way to add IEC 60870-5-101 protocol interface support to the SLC platform. It is a single slot, backplane compatible solution for the Rockwell Automation SLC platform. This module has two powerful and highly configurable IEC 60870-5-101 Slave ports, allowing the many SCADA and field devices supporting the IEC protocol to be integrated into the SLC platform. The MVI46-101S module acts as an input/output module between the IEC 60870-5-101 telecontrol network and the Rockwell Automation SLC backplane. The data transfer from the SLC processor is asynchronous from the actions on the network. A 5000-word register space in the module exchanges data between the processor and the telecontrol network.
Description
The MVI46-101S module is the fastest and easiest way to add IEC 60870-5-101 protocol interface support to the SLC platform. It is a single slot, backplane compatible solution for the Rockwell Automation SLC platform. This module has two powerful and highly configurable IEC 60870-5-101 Slave ports, allowing the many SCADA and field devices supporting the IEC protocol to be integrated into the SLC platform. The MVI46-101S module acts as an input/output module between the IEC 60870-5-101 telecontrol network and the Rockwell Automation SLC backplane. The data transfer from the SLC processor is asynchronous from the actions on the network. A 5000-word register space in the module exchanges data between the processor and the telecontrol network.

Suppliers

Company
Product
Description
Supplier Links
IEC60870-5-101 Slave - MVI46-101S - ProSoft Technology, Inc.
Bakersfield, CA, USA
IEC60870-5-101 Slave
MVI46-101S
IEC60870-5-101 Slave MVI46-101S
The MVI46-101S module is the fastest and easiest way to add IEC 60870-5-101 protocol interface support to the SLC platform. It is a single slot, backplane compatible solution for the Rockwell Automation SLC platform. This module has two powerful and highly configurable IEC 60870-5-101 Slave ports, allowing the many SCADA and field devices supporting the IEC protocol to be integrated into the SLC platform. The MVI46-101S module acts as an input/output module between the IEC 60870-5-101 telecontrol network and the Rockwell Automation SLC backplane. The data transfer from the SLC processor is asynchronous from the actions on the network. A 5000-word register space in the module exchanges data between the processor and the telecontrol network.

The MVI46-101S module is the fastest and easiest way to add IEC 60870-5-101 protocol interface support to the SLC platform. It is a single slot, backplane compatible solution for the Rockwell Automation SLC platform. This module has two powerful and highly configurable IEC 60870-5-101 Slave ports, allowing the many SCADA and field devices supporting the IEC protocol to be integrated into the SLC platform.

The MVI46-101S module acts as an input/output module between the IEC 60870-5-101 telecontrol network and the Rockwell Automation SLC backplane. The data transfer from the SLC processor is asynchronous from the actions on the network. A 5000-word register space in the module exchanges data between the processor and the telecontrol network.

Supplier's Site

Technical Specifications

  ProSoft Technology, Inc.
Product Category Network Cards and Network Controllers
Product Number MVI46-101S
Product Name IEC60870-5-101 Slave
Protocol / Network Serial; IEC60870-5-101 Protocol
Host Bus Allen Bradley - SLC
Number of Ports 3
Unlock Full Specs
to access all available technical data

Similar Products

Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
VIPA SLIO Module, Interface Modules - 053-1DP00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network Profibus
Data Rate 9.6 to 12000 kbps
Port Type RS485
View Details