The ProLinx family A-B Remote I/O Adapter to IEC60870-5-101 Slave communications module (5601-RIO-101S) creates a powerful connection between devices on an IEC 101 network and a Remote I/O master device. The module is a stand-alone DIN-rail mounted protocol gateway that provides one Remote I/O port and one IEC 101 Slave configurable serial port.
The RIO interface is an adapter (slave) which can be connected to a scanner (master) that controls the data transfer. The module also supports limited high speed data transfer via the Input and Output images.
The IEC 60870-5-101 Slave (101S) protocol driver supports Slave implementations of the protocol. The serial port is user-configurable, providing a very powerful and flexible host or device interface solution.
ProSoft Technology, Inc. | |
---|---|
Product Category | Serial Servers |
Product Number | 5601-RIO-101S |
Product Name | A-B Remote I/O Adapter To IEC60870-5-101 |
Serial Protocol | RS232; RS422; RS485; RS232/422/485 |
Number of Ports | 1 |
Network / Bus | 10/100Base-T |
Form Factor | DIN Rail |
Connector | DB9 |