The ProLinx family Modbus Plus to DNP Master communications module (5301-MBP-DNPM) creates a powerful connection between devices on a Modbus Plus network and DNP slave devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one DNP 3.0 Master configurable serial port and one Modbus Plus DB9F port.
The Modbus Plus protocol driver exists in dual Modbus Plus Ports (MBP). The driver can be configured on an individual port basis as either a master or a slave to interface with other Modbus Plus devices. The Modbus port is fully configurable, providing a great deal of flexibility.
The DNP 3.0 Master protocol driver supports Master implementations of the protocol on one port. This port is fully configurable, providing a great deal of flexibility.
ProSoft Technology, Inc. | |
---|---|
Product Category | Serial Servers |
Product Number | 4301-MBP-DNPM |
Product Name | Modbus Plus To DNP 3.0 Master |
Serial Protocol | RS232; RS422; RS485; RS232/422/485 |
Number of Ports | 1 |
Network / Bus | 10/100Base-T; Modbus |
Form Factor | DIN Rail |
Connector | DB9 |