ProSoft Technology, Inc. Honeywell DE Smart Transmitter Interface 3700-DEM

Description
Data exchange between the DEM module and the processor data table is performed using standard ladder logic commands (block transfer in the PLC). The data structure is automatically preset for the DE channels, allowing the module to be inserted into any PLC application with minimum ladder logic required. Configuration toolsTo ease configuration, an optional Windows program is available for each of the modules. These configuration tools will allow easy configuration of the individual DE channels, while also providing real time access to the PV values. The module is a DE protocol co-processor module, off-loading all aspects of protocol communications from the PLC. As such, the module performs many functions, including: Support for up to 16 single PV transmitters, 4 multivariable transmitters with 4 PVs each, or any mix of single or multivariable equaling 16 inputs Full read/write access to instrument database Data analysis and integrity checking on the PV variable and the data base contents Instrument database mismatch verification Support for redundant and non-redundant implementations All data communication between the module and the processor are performed using the block transfer commands over the backplane or via remote I/O. This allows various card configurations, including local and remote rack, as well as multiple cards per rack. In today's intelligent transmitters, there is often substantially more data available than can be transferred via a single analog input. There are many benefits that can be derived from implementation of the DE protocol in a plant application, including Remote diagnostics to the instrument level High resolution PV value (32 bit floating point number) Remote PV and database integrity checking Remote read/write access to instrument database Off-line instrument database configuration Simplified loop checkout and switchovers Redundant I/O module connection to each channel
Description
Data exchange between the DEM module and the processor data table is performed using standard ladder logic commands (block transfer in the PLC). The data structure is automatically preset for the DE channels, allowing the module to be inserted into any PLC application with minimum ladder logic required. Configuration toolsTo ease configuration, an optional Windows program is available for each of the modules. These configuration tools will allow easy configuration of the individual DE channels, while also providing real time access to the PV values. The module is a DE protocol co-processor module, off-loading all aspects of protocol communications from the PLC. As such, the module performs many functions, including: Support for up to 16 single PV transmitters, 4 multivariable transmitters with 4 PVs each, or any mix of single or multivariable equaling 16 inputs Full read/write access to instrument database Data analysis and integrity checking on the PV variable and the data base contents Instrument database mismatch verification Support for redundant and non-redundant implementations All data communication between the module and the processor are performed using the block transfer commands over the backplane or via remote I/O. This allows various card configurations, including local and remote rack, as well as multiple cards per rack. In today's intelligent transmitters, there is often substantially more data available than can be transferred via a single analog input. There are many benefits that can be derived from implementation of the DE protocol in a plant application, including Remote diagnostics to the instrument level High resolution PV value (32 bit floating point number) Remote PV and database integrity checking Remote read/write access to instrument database Off-line instrument database configuration Simplified loop checkout and switchovers Redundant I/O module connection to each channel

Suppliers

Company
Product
Description
Supplier Links
Honeywell DE Smart Transmitter Interface - 3700-DEM - ProSoft Technology, Inc.
Bakersfield, CA, USA
Honeywell DE Smart Transmitter Interface
3700-DEM
Honeywell DE Smart Transmitter Interface 3700-DEM
Data exchange between the DEM module and the processor data table is performed using standard ladder logic commands (block transfer in the PLC). The data structure is automatically preset for the DE channels, allowing the module to be inserted into any PLC application with minimum ladder logic required. Configuration toolsTo ease configuration, an optional Windows program is available for each of the modules. These configuration tools will allow easy configuration of the individual DE channels, while also providing real time access to the PV values. The module is a DE protocol co-processor module, off-loading all aspects of protocol communications from the PLC. As such, the module performs many functions, including: Support for up to 16 single PV transmitters, 4 multivariable transmitters with 4 PVs each, or any mix of single or multivariable equaling 16 inputs Full read/write access to instrument database Data analysis and integrity checking on the PV variable and the data base contents Instrument database mismatch verification Support for redundant and non-redundant implementations All data communication between the module and the processor are performed using the block transfer commands over the backplane or via remote I/O. This allows various card configurations, including local and remote rack, as well as multiple cards per rack. In today's intelligent transmitters, there is often substantially more data available than can be transferred via a single analog input. There are many benefits that can be derived from implementation of the DE protocol in a plant application, including Remote diagnostics to the instrument level High resolution PV value (32 bit floating point number) Remote PV and database integrity checking Remote read/write access to instrument database Off-line instrument database configuration Simplified loop checkout and switchovers Redundant I/O module connection to each channel

Data exchange between the DEM module and the processor data table is performed using standard ladder logic commands (block transfer in the PLC). The data structure is automatically preset for the DE channels, allowing the module to be inserted into any PLC application with minimum ladder logic required.

  • Configuration toolsTo ease configuration, an optional Windows program is available for each of the modules. These configuration tools will allow easy configuration of the individual DE channels, while also providing real time access to the PV values.
  • The module is a DE protocol co-processor module, off-loading all aspects of protocol communications from the PLC. As such, the module performs many functions, including:
  • Support for up to 16 single PV transmitters, 4 multivariable transmitters with 4 PVs each, or any mix of single or multivariable equaling 16 inputs
  • Full read/write access to instrument database
  • Data analysis and integrity checking on the PV variable and the data base contents
  • Instrument database mismatch verification
  • Support for redundant and non-redundant implementations
  • All data communication between the module and the processor are performed using the block transfer commands over the backplane or via remote I/O. This allows various card configurations, including local and remote rack, as well as multiple cards per rack. In today's intelligent transmitters, there is often substantially more data available than can be transferred via a single analog input. There are many benefits that can be derived from implementation of the DE protocol in a plant application, including
  • Remote diagnostics to the instrument level
  • High resolution PV value (32 bit floating point number)
  • Remote PV and database integrity checking
  • Remote read/write access to instrument database
  • Off-line instrument database configuration
  • Simplified loop checkout and switchovers
  • Redundant I/O module connection to each channel
Supplier's Site

Technical Specifications

  ProSoft Technology, Inc.
Product Category Network Cards and Network Controllers
Product Number 3700-DEM
Product Name Honeywell DE Smart Transmitter Interface
Protocol / Network Serial; Honeywell DE
Unlock Full Specs
to access all available technical data

Similar Products

Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
VIPA SLIO Module, Interface Modules - 053-1PN00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network PROFINET-IO
Data Rate 100000 kbps
Port Type RJ-45
View Details
WiFi Board with Built-in Antenna, USB & RS485 for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type RS485; USB
View Details