Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FUSES
PROSEMI TECHNOLOGY
0603TD-8A -- FUSES
PROSEMI TECHNOLOGY
Fuses
0603TD-8A
Description
50A@32VDC 8A 32V 0603 Disposable fuses ROHS
ODG (Origin Data Global)
Done
Description
50A@32VDC 8A 32V 0603 Disposable fuses ROHS
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Fuses
0603TD-8A
Fuses
0603TD-8A
50A@32VDC 8A 32V 0603 Disposable fuses ROHS
50A@32VDC 8A 32V 0603 Disposable fuses ROHS
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
Fuses
Product Number
0603TD-8A
Product Name
Fuses
Approvals / Standards
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Fuses
CCF1F15TTE
Specs
Fuse Type
PC Board
Mounting
Solderable (Surface Mount Technology)
Approvals / Standards
UL
View Details
Allen-Bradley / Rockwell Automation
Fuse
1494F-J622
Specs
Rated Voltage
600 volts
Rated Current
200 amps
View Details
WAGO
Fuse
855-8020
View Details
2
suppliers
Interpower
North American Fuse Fast Acting 1A
813ABC-1
Specs
Fuse Material
Ceramic; Brass Ceramic
Features
Fast Acting
Operating Temperature
70 C (158 F)
View Details