Proportion-Air, Inc. Electro Pneumatic Pressure Control Valve QB3

Description
The QB3 is a complete electronic pressure regulator package consisting of two feed and bleed solenoid valves, a control circuit, a pressure transducer, an integral air pilot operated volume booster, and a rugged IP65 housing. the pressure transducer is connected directly to the control pressure so the closed loop electronics and analog monitor signal show you what is really happening in your process.
Description
The QB3 is a complete electronic pressure regulator package consisting of two feed and bleed solenoid valves, a control circuit, a pressure transducer, an integral air pilot operated volume booster, and a rugged IP65 housing. the pressure transducer is connected directly to the control pressure so the closed loop electronics and analog monitor signal show you what is really happening in your process.

Suppliers

Company
Product
Description
Supplier Links
Electro Pneumatic Pressure Control Valve - QB3 - Proportion-Air, Inc.
McCordsville, IN, USA
Electro Pneumatic Pressure Control Valve
QB3
Electro Pneumatic Pressure Control Valve QB3
The QB3 is a complete electronic pressure regulator package consisting of two feed and bleed solenoid valves, a control circuit, a pressure transducer, an integral air pilot operated volume booster, and a rugged IP65 housing. the pressure transducer is connected directly to the control pressure so the closed loop electronics and analog monitor signal show you what is really happening in your process.

The QB3 is a complete electronic pressure regulator package consisting of two feed and bleed solenoid valves, a control circuit, a pressure transducer, an integral air pilot operated volume booster, and a rugged IP65 housing. the pressure transducer is connected directly to the control pressure so the closed loop electronics and analog monitor signal show you what is really happening in your process.

Supplier's Site

Technical Specifications

  Proportion-Air, Inc.
Product Category Industrial Valves
Product Number QB3
Product Name Electro Pneumatic Pressure Control Valve
Primary Material Aluminum
Media Gas; Air; Compressed Air
Valve Size 0.25 inch (6.35 mm)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

16mm FLATPROP EQI - 12-216C-04521+EQIFIL+BDZ - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
Filter Regulators - 1215652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
Connection Description Threaded
View Details
Pneumatically Actuated 3-Way Ball Valve - PYSG Series - DynaQuip Controls
Specs
Valve Type Diverter; Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and severe service; Air; Compressed Air; Chemical
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details