ONDAX wavelength-stabilize
The wavelength stabilization is achieved by optical feedback using the ONDAX Volume Holographic Grating (VHG) PowerLocker™ which ensures stable, single longitudinal mode operation.
The laser is available in standard wavelengths of 403, 405, 407, 640, 658, 685, and 785nm. It offers low temperature dependence (<0.03nm/°C), single mode narrow line width, compact size (5.6mm and 9mm standard TO package) and is wavelength locked to <±1nm.
The power-locked laser has a very low temperature dependence and precise centre wavelength over the locked region which enhances its performance and enables many applications including data storage, metrology, bio-instrumentation,
| ProPhotonix, Ltd. | |
|---|---|
| Product Category | Lasers |
| Product Number | TO-787-PLR80 |
| Product Name | Ondax Laser Diodes |
| Laser Type | Laser Diodes |
| Laser Output | Continuous |
| Laser Wavelength | Infrared |