ProPhotonix, Ltd. Ondax Laser Diodes TO-660-PLR35

Description
ONDAX wavelength-stabilize d diode lasers are a high performance, wavelength stabilized miniature laser in a standard TO package. The wavelength stabilization is achieved by optical feedback using the ONDAX Volume Holographic Grating (VHG) PowerLocker™ which ensures stable, single longitudinal mode operation. The laser is available in standard wavelengths of 403, 405, 407, 640, 658, 685, and 785nm. It offers low temperature dependence (<0.03nm/°C), single mode narrow line width, compact size (5.6mm and 9mm standard TO package) and is wavelength locked to <±1nm. The power-locked laser has a very low temperature dependence and precise centre wavelength over the locked region which enhances its performance and enables many applications including data storage, metrology, bio-instrumentation, analytical instrumentation, sensing, flow cytometry and graphic arts.
Description
ONDAX wavelength-stabilize d diode lasers are a high performance, wavelength stabilized miniature laser in a standard TO package. The wavelength stabilization is achieved by optical feedback using the ONDAX Volume Holographic Grating (VHG) PowerLocker™ which ensures stable, single longitudinal mode operation. The laser is available in standard wavelengths of 403, 405, 407, 640, 658, 685, and 785nm. It offers low temperature dependence (<0.03nm/°C), single mode narrow line width, compact size (5.6mm and 9mm standard TO package) and is wavelength locked to <±1nm. The power-locked laser has a very low temperature dependence and precise centre wavelength over the locked region which enhances its performance and enables many applications including data storage, metrology, bio-instrumentation, analytical instrumentation, sensing, flow cytometry and graphic arts.

Suppliers

Company
Product
Description
Supplier Links
Ondax Laser Diodes - TO-660-PLR35 - ProPhotonix, Ltd.
Salem, NH, USA
Ondax Laser Diodes
TO-660-PLR35
Ondax Laser Diodes TO-660-PLR35
ONDAX wavelength-stabilize d diode lasers are a high performance, wavelength stabilized miniature laser in a standard TO package. The wavelength stabilization is achieved by optical feedback using the ONDAX Volume Holographic Grating (VHG) PowerLocker™ which ensures stable, single longitudinal mode operation. The laser is available in standard wavelengths of 403, 405, 407, 640, 658, 685, and 785nm. It offers low temperature dependence (<0.03nm/°C), single mode narrow line width, compact size (5.6mm and 9mm standard TO package) and is wavelength locked to <±1nm. The power-locked laser has a very low temperature dependence and precise centre wavelength over the locked region which enhances its performance and enables many applications including data storage, metrology, bio-instrumentation, analytical instrumentation, sensing, flow cytometry and graphic arts.

ONDAX wavelength-stabilized diode lasers are a high performance, wavelength stabilized miniature laser in a standard TO package.

The wavelength stabilization is achieved by optical feedback using the ONDAX Volume Holographic Grating (VHG) PowerLocker™ which ensures stable, single longitudinal mode operation.

The laser is available in standard wavelengths of 403, 405, 407, 640, 658, 685, and 785nm. It offers low temperature dependence (<0.03nm/°C), single mode narrow line width, compact size (5.6mm and 9mm standard TO package) and is wavelength locked to <±1nm.

The power-locked laser has a very low temperature dependence and precise centre wavelength over the locked region which enhances its performance and enables many applications including data storage, metrology, bio-instrumentation, analytical instrumentation, sensing, flow cytometry and graphic arts.

Supplier's Site

Technical Specifications

  ProPhotonix, Ltd.
Product Category Lasers
Product Number TO-660-PLR35
Product Name Ondax Laser Diodes
Laser Type Laser Diodes
Laser Output Continuous
Laser Wavelength Red
Unlock Full Specs
to access all available technical data

Similar Products

Laser-Driven Light Sources (LDLS) - EQ-400-RH-QZ-S - Hamamatsu Photonics Europe
Specs
CDRH Classification Class IV
View Details
Red Laser Modules: UH-Series Red Laser diode modules - UH5-100G-658 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIb; Class IIIB
View Details