ProPhotonix, Ltd. QSI Laser Diodes QL68I6S-A/-B/-C

Description
QSI Company, Ltd., specializes in photonics semiconductor technology and its core component, the laser diode. With its rich, experienced engineering abilities and its high-tech production system that can process its designs to EPI, FAB and PKG, it can respond quickly to customers' needs.
Description
QSI Company, Ltd., specializes in photonics semiconductor technology and its core component, the laser diode. With its rich, experienced engineering abilities and its high-tech production system that can process its designs to EPI, FAB and PKG, it can respond quickly to customers' needs.

Suppliers

Company
Product
Description
Supplier Links
QSI Laser Diodes - QL68I6S-A/-B/-C - ProPhotonix, Ltd.
Salem, NH, USA
QSI Laser Diodes
QL68I6S-A/-B/-C
QSI Laser Diodes QL68I6S-A/-B/-C
QSI Company, Ltd., specializes in photonics semiconductor technology and its core component, the laser diode. With its rich, experienced engineering abilities and its high-tech production system that can process its designs to EPI, FAB and PKG, it can respond quickly to customers' needs.

QSI Company, Ltd., specializes in photonics semiconductor technology and its core component, the laser diode. With its rich, experienced engineering abilities and its high-tech production system that can process its designs to EPI, FAB and PKG, it can respond quickly to customers' needs.

Supplier's Site

Technical Specifications

  ProPhotonix, Ltd.
Product Category Lasers
Product Number QL68I6S-A/-B/-C
Product Name QSI Laser Diodes
Laser Type Laser Diodes
Laser Output Continuous
Laser Wavelength Red
Wavelength Range 670 to 700 nm (6700 to 7000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Ascent 36 Laser Machine - CO2 Engraving and Cutting Laser Machines 36 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers
CDRH Classification Class II
Wavelength Range 10600 nm (106000 Å)
View Details
 - 105114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Wavelength Red; Modulating
CDRH Classification Class IIIb
Wavelength Range 660 nm (6600 Å)
View Details
Laser Diodes, Modules - 448-LASERDISPLPL90AHPSA1-ND - DigiKey
Specs
Wavelength Range 905 nm (9050 Å)
View Details
2 suppliers
Red Laser Modules: LQ-Series Red Laser diode modules - LQB-0.4S-670 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class I; Class 1 (IEC)
Wavelength Range 670 nm (6700 Å)
View Details