ProPhotonix, Ltd. Inviso™ Laser Diode Modules

Description
InViso™ is an innovative range of diode based laser modules designed to meet the demanding requirements of high thermal performance machine vision applications at wavelengths ranging from the UV to the infrared and power levels up to 100mW. Focused on customer needs rather than constraint-driven development approaches, the resulting product contains a robust feature set allowing faster system integration with a high degree of repeatability. Among the many applications benefiting from InViso are high-speed sorting and classification systems as well as automated inspection in the semiconductor, food & beverage, solar, mining, and pharmaceutical industries. Features A distinctive mechanical design provides superior mounting flexibility and incorporates a reference mounting surface to the optical axis of the module. The new laser system contains a unique external focus mechanism which preserves factory set alignment & bore sight settings when adjusting the focus without the use of complex tools. A modular design approach offers high thermal performance and an optional thermo-electric cooler and microcontroller, for optimal output stability. Various optical configurations allow for a wide range of focus and beam shaping options. Availability in both standard and custom configurations, InViso provides cost-effective solutions for any size or scope of business.
Description
InViso™ is an innovative range of diode based laser modules designed to meet the demanding requirements of high thermal performance machine vision applications at wavelengths ranging from the UV to the infrared and power levels up to 100mW. Focused on customer needs rather than constraint-driven development approaches, the resulting product contains a robust feature set allowing faster system integration with a high degree of repeatability. Among the many applications benefiting from InViso are high-speed sorting and classification systems as well as automated inspection in the semiconductor, food & beverage, solar, mining, and pharmaceutical industries. Features A distinctive mechanical design provides superior mounting flexibility and incorporates a reference mounting surface to the optical axis of the module. The new laser system contains a unique external focus mechanism which preserves factory set alignment & bore sight settings when adjusting the focus without the use of complex tools. A modular design approach offers high thermal performance and an optional thermo-electric cooler and microcontroller, for optimal output stability. Various optical configurations allow for a wide range of focus and beam shaping options. Availability in both standard and custom configurations, InViso provides cost-effective solutions for any size or scope of business.

Suppliers

Company
Product
Description
Supplier Links
Inviso™ Laser Diode Modules -  - ProPhotonix, Ltd.
Salem, NH, USA
Inviso™ Laser Diode Modules
Inviso™ Laser Diode Modules
InViso™ is an innovative range of diode based laser modules designed to meet the demanding requirements of high thermal performance machine vision applications at wavelengths ranging from the UV to the infrared and power levels up to 100mW. Focused on customer needs rather than constraint-driven development approaches, the resulting product contains a robust feature set allowing faster system integration with a high degree of repeatability. Among the many applications benefiting from InViso are high-speed sorting and classification systems as well as automated inspection in the semiconductor, food & beverage, solar, mining, and pharmaceutical industries. Features A distinctive mechanical design provides superior mounting flexibility and incorporates a reference mounting surface to the optical axis of the module. The new laser system contains a unique external focus mechanism which preserves factory set alignment & bore sight settings when adjusting the focus without the use of complex tools. A modular design approach offers high thermal performance and an optional thermo-electric cooler and microcontroller, for optimal output stability. Various optical configurations allow for a wide range of focus and beam shaping options. Availability in both standard and custom configurations, InViso provides cost-effective solutions for any size or scope of business.

InViso™ is an innovative range of diode based laser modules designed to meet the demanding requirements of high thermal performance machine vision applications at wavelengths ranging from the UV to the infrared and power levels up to 100mW. Focused on customer needs rather than constraint-driven development approaches, the resulting product contains a robust feature set allowing faster system integration with a high degree of repeatability.

Among the many applications benefiting from InViso are high-speed sorting and classification systems as well as automated inspection in the semiconductor, food & beverage, solar, mining, and pharmaceutical industries.

Features

  • A distinctive mechanical design provides superior mounting flexibility and incorporates a reference mounting surface to the optical axis of the module.
  • The new laser system contains a unique external focus mechanism which preserves factory set alignment & bore sight settings when adjusting the focus without the use of complex tools.
  • A modular design approach offers high thermal performance and an optional thermo-electric cooler and microcontroller, for optimal output stability.
  • Various optical configurations allow for a wide range of focus and beam shaping options.
  • Availability in both standard and custom configurations, InViso provides cost-effective solutions for any size or scope of business.
Supplier's Site

Technical Specifications

  ProPhotonix, Ltd.
Product Category Lasers
Product Name Inviso™ Laser Diode Modules
Laser Type Alignment Lasers; Laser Diodes (optional feature); Laser Diode Modules
Laser Output Continuous
Laser Wavelength Red
CDRH Classification Class II; Class IIIb; Class IIIR
Wavelength Range 635 to 850 nm (6350 to 8500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

DFB Laser, Butterfly Package, 1310 nm, 150 mW - LDB-DFB-1310-150 - Newport MKS
Specs
Wavelength Range 1310 nm (13100 Å)
Laser Power 150 milliwatts
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details
Epilog Fusion Pro 36 Laser - Fiber and CO2 Engraving and Cutting Laser Machines 36 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Laser Power 60000 to 200000 milliwatts
View Details