ProPhotonix, Ltd. Sanyo Laser Diode DLX-9456-02

Description
SANYO has launched a ‘Low-Noise’ laser module in their popular DLX range of 532nm DPSS TEC laser modules. With an output power of 10mW and RMS noise level of 0.5%, the DLX-9756-11 green laser module is designed specifically for the most critically demanding bio-medical and instrumentation applications. The new SANYO module offers the same rock-solid optical performance and wavelength precision as the existing 5mW DLX-9356-13 and the 10mW DLX-9456-02 green laser modules. Compact, efficient and measuring just 20mm diam#003798 enables stable operation over a wide range of temperature levels between 0 to +5° C which provides the constant optical performance and wavelength precision necessary for demanding industrial and laboratory applications such as laser marking and levelling, patient alignment, bio-analysis and flow cytometry where the highest visibility is critical. The DPSS green TEC laser modules offer a high quality (M² <1.2), collimated beam with a uniform Gaussian profile. The output beam is approximately 2.7mm diameter at a 5 metre working distance. They are lead (pb) free in compliance with the RoHS Directive.
Description
SANYO has launched a ‘Low-Noise’ laser module in their popular DLX range of 532nm DPSS TEC laser modules. With an output power of 10mW and RMS noise level of 0.5%, the DLX-9756-11 green laser module is designed specifically for the most critically demanding bio-medical and instrumentation applications. The new SANYO module offers the same rock-solid optical performance and wavelength precision as the existing 5mW DLX-9356-13 and the 10mW DLX-9456-02 green laser modules. Compact, efficient and measuring just 20mm diam#003798 enables stable operation over a wide range of temperature levels between 0 to +5° C which provides the constant optical performance and wavelength precision necessary for demanding industrial and laboratory applications such as laser marking and levelling, patient alignment, bio-analysis and flow cytometry where the highest visibility is critical. The DPSS green TEC laser modules offer a high quality (M² <1.2), collimated beam with a uniform Gaussian profile. The output beam is approximately 2.7mm diameter at a 5 metre working distance. They are lead (pb) free in compliance with the RoHS Directive.

Suppliers

Company
Product
Description
Supplier Links
Sanyo Laser Diode - DLX-9456-02 - ProPhotonix, Ltd.
Salem, NH, USA
Sanyo Laser Diode
DLX-9456-02
Sanyo Laser Diode DLX-9456-02
SANYO has launched a ‘Low-Noise’ laser module in their popular DLX range of 532nm DPSS TEC laser modules. With an output power of 10mW and RMS noise level of 0.5%, the DLX-9756-11 green laser module is designed specifically for the most critically demanding bio-medical and instrumentation applications. The new SANYO module offers the same rock-solid optical performance and wavelength precision as the existing 5mW DLX-9356-13 and the 10mW DLX-9456-02 green laser modules. Compact, efficient and measuring just 20mm diam#003798 enables stable operation over a wide range of temperature levels between 0 to +5° C which provides the constant optical performance and wavelength precision necessary for demanding industrial and laboratory applications such as laser marking and levelling, patient alignment, bio-analysis and flow cytometry where the highest visibility is critical. The DPSS green TEC laser modules offer a high quality (M² <1.2), collimated beam with a uniform Gaussian profile. The output beam is approximately 2.7mm diameter at a 5 metre working distance. They are lead (pb) free in compliance with the RoHS Directive.

SANYO has launched a ‘Low-Noise’ laser module in their popular DLX range of 532nm DPSS TEC laser modules.

With an output power of 10mW and RMS noise level of 0.5%, the DLX-9756-11 green laser module is designed specifically for the most critically demanding bio-medical and instrumentation applications.

The new SANYO module offers the same rock-solid optical performance and wavelength precision as the existing 5mW DLX-9356-13 and the 10mW DLX-9456-02 green laser modules.

Compact, efficient and measuring just 20mm diam#003798 enables stable operation over a wide range of temperature levels between 0 to +5° C which provides the constant optical performance and wavelength precision necessary for demanding industrial and laboratory applications such as laser marking and levelling, patient alignment, bio-analysis and flow cytometry where the highest visibility is critical.

The DPSS green TEC laser modules offer a high quality (M² <1.2), collimated beam with a uniform Gaussian profile. The output beam is approximately 2.7mm diameter at a 5 metre working distance.

They are lead (pb) free in compliance with the RoHS Directive.

Supplier's Site

Technical Specifications

  ProPhotonix, Ltd.
Product Category Lasers
Product Number DLX-9456-02
Product Name Sanyo Laser Diode
Laser Type Alignment Lasers
Laser Output Continuous
Laser Wavelength Green
CDRH Classification Class II (optional feature); Class IIIb (optional feature)
Wavelength Range 532 nm (5320 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Pulsed laser diodes (PLD) - L11854-307-55 - Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Laser Output Pulsed
Wavelength Range 895 to 915 nm (8950 to 9150 Å)
View Details
HeNe Laser, Green, 543 nm, 1.5 mW, 500:1 Polarization, CE - N-LGP-393 - Newport MKS
Specs
CDRH Classification Class IIIa
Wavelength Range 544 nm (5435 Å)
Laser Power 1.5 milliwatts
View Details
 - Epilog Fusion Ascent 24 Laser Machine - Fiber and CO2 Engraving and Cutting Laser Machines 24 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Wavelength Range 1065 to 10600 nm (10650 to 106000 Å)
View Details