ProPhotonix, Ltd. Compact Laser Diode Module

Description
An economical range of compact, 8mm diameter, laser diode modules for integration into systems and handheld instrumentation where space is at a premium. Typical applications are targeting, industrial alignment such as pre-press plate alignment, laser alignment for label and wrapper cutting machinery and medical alignment applications such as patient positioning. The laser modules measure just 25.5mm in length, with a diameter of only 8mm and are extremely efficient and reliable at an economical price. The 650nm laser diode modules produce an elliptical, collimated output beam of 3.5 x 1.5mm, with output powers of 0.9mW or 4.5mW. The 635nm laser diode modules produce an elliptical, collimated output beam of 3.5 x 1.5mm, with output powers of 0.9mW or 4.0mW. Operating voltage is from 3V to 6V DC at an operating current of 30mA typ, (0.9mW) or 40mA typ, (4.5mW). Beam divergence is less than 1mrad and operating temperature range is -10 degrees Centigrade to +50 degrees Centigrade at 650nm and -10 degrees Centigrade to +40 degrees Centigrade at 635nm. The laser modules consist of a brass housing, laser diode, drive circuit and adjustable collimating or focusing lens. The lens may be adjusted to produce either a collimated beam or focused spot. Electrical connections are made via external flying leads. They have been designed as a complete and affordable laser diode solution for OEM companies.
Description
An economical range of compact, 8mm diameter, laser diode modules for integration into systems and handheld instrumentation where space is at a premium. Typical applications are targeting, industrial alignment such as pre-press plate alignment, laser alignment for label and wrapper cutting machinery and medical alignment applications such as patient positioning. The laser modules measure just 25.5mm in length, with a diameter of only 8mm and are extremely efficient and reliable at an economical price. The 650nm laser diode modules produce an elliptical, collimated output beam of 3.5 x 1.5mm, with output powers of 0.9mW or 4.5mW. The 635nm laser diode modules produce an elliptical, collimated output beam of 3.5 x 1.5mm, with output powers of 0.9mW or 4.0mW. Operating voltage is from 3V to 6V DC at an operating current of 30mA typ, (0.9mW) or 40mA typ, (4.5mW). Beam divergence is less than 1mrad and operating temperature range is -10 degrees Centigrade to +50 degrees Centigrade at 650nm and -10 degrees Centigrade to +40 degrees Centigrade at 635nm. The laser modules consist of a brass housing, laser diode, drive circuit and adjustable collimating or focusing lens. The lens may be adjusted to produce either a collimated beam or focused spot. Electrical connections are made via external flying leads. They have been designed as a complete and affordable laser diode solution for OEM companies.

Suppliers

Company
Product
Description
Supplier Links
Compact Laser Diode Module -  - ProPhotonix, Ltd.
Salem, NH, USA
Compact Laser Diode Module
Compact Laser Diode Module
An economical range of compact, 8mm diameter, laser diode modules for integration into systems and handheld instrumentation where space is at a premium. Typical applications are targeting, industrial alignment such as pre-press plate alignment, laser alignment for label and wrapper cutting machinery and medical alignment applications such as patient positioning. The laser modules measure just 25.5mm in length, with a diameter of only 8mm and are extremely efficient and reliable at an economical price. The 650nm laser diode modules produce an elliptical, collimated output beam of 3.5 x 1.5mm, with output powers of 0.9mW or 4.5mW. The 635nm laser diode modules produce an elliptical, collimated output beam of 3.5 x 1.5mm, with output powers of 0.9mW or 4.0mW. Operating voltage is from 3V to 6V DC at an operating current of 30mA typ, (0.9mW) or 40mA typ, (4.5mW). Beam divergence is less than 1mrad and operating temperature range is -10 degrees Centigrade to +50 degrees Centigrade at 650nm and -10 degrees Centigrade to +40 degrees Centigrade at 635nm. The laser modules consist of a brass housing, laser diode, drive circuit and adjustable collimating or focusing lens. The lens may be adjusted to produce either a collimated beam or focused spot. Electrical connections are made via external flying leads. They have been designed as a complete and affordable laser diode solution for OEM companies.

An economical range of compact, 8mm diameter, laser diode modules for integration into systems and handheld instrumentation where space is at a premium. Typical applications are targeting, industrial alignment such as pre-press plate alignment, laser alignment for label and wrapper cutting machinery and medical alignment applications such as patient positioning.

The laser modules measure just 25.5mm in length, with a diameter of only 8mm and are extremely efficient and reliable at an economical price.

The 650nm laser diode modules produce an elliptical, collimated output beam of 3.5 x 1.5mm, with output powers of 0.9mW or 4.5mW. The 635nm laser diode modules produce an elliptical, collimated output beam of 3.5 x 1.5mm, with output powers of 0.9mW or 4.0mW. Operating voltage is from 3V to 6V DC at an operating current of 30mA typ, (0.9mW) or 40mA typ, (4.5mW). Beam divergence is less than 1mrad and operating temperature range is -10 degrees Centigrade to +50 degrees Centigrade at 650nm and -10 degrees Centigrade to +40 degrees Centigrade at 635nm.

The laser modules consist of a brass housing, laser diode, drive circuit and adjustable collimating or focusing lens. The lens may be adjusted to produce either a collimated beam or focused spot. Electrical connections are made via external flying leads. They have been designed as a complete and affordable laser diode solution for OEM companies.

Supplier's Site

Technical Specifications

  ProPhotonix, Ltd.
Product Category Lasers
Product Name Compact Laser Diode Module
Laser Type Alignment Lasers; Laser Diodes (optional feature)
Laser Output Continuous
Laser Wavelength Red
CDRH Classification Class II; Class IIIb; Class IIIR
Wavelength Range 635 to 650 nm (6350 to 6500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Pro 48 Laser - Fiber and CO2 Engraving and Cutting Laser Machines 48 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Laser Power 80000 to 200000 milliwatts
View Details
 - 4423283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Output Continuous
Laser Wavelength Red
View Details
Compact Laser With Display - COMPACT -830 - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 830 nm (8300 Å)
Laser Power 150 milliwatts
View Details