ProPhotonix, Ltd. Alignment Laser Diode Modules

Description
The 300-0100-00 series 645nm alignment laser modules offers a range of interchangeable, pre-aligned precision optics: 88° cross, 58° line, 58° cross/spot, which provide optimum laser beam performance, as no user adjustment is required. The laser intensity, however, is user adjustable from 0.1mW to 4.5mW, allowing brightness to be optimized for the target material. The focus is also user adjustable. The 645nm laser alignment module offers unrivalled performance and ease of use at an affordable price and is ideal for use in industrial alignment and machine vision, particularly in clothing manufacture and the textile industry. The laser modules incorporate anti-surge, anti-static and reverse polarity protected electronics, anti-reflection coated scratch resistant glass window to protect the internal optics and 2.1mm jack socket to ease installation and replacement, all contained in a 14mm diameter housing. Each laser diode module is supplied with an adjustable mounting bracket, (with Allen key), wall plug power supply and power adjustment tool. Optional accessories include a 4-outlet junction box which allows up to four modules to be operated from one wall plug power supply, 2 meter and 5 meter power extension leads and all interchangeable optics heads.
Description
The 300-0100-00 series 645nm alignment laser modules offers a range of interchangeable, pre-aligned precision optics: 88° cross, 58° line, 58° cross/spot, which provide optimum laser beam performance, as no user adjustment is required. The laser intensity, however, is user adjustable from 0.1mW to 4.5mW, allowing brightness to be optimized for the target material. The focus is also user adjustable. The 645nm laser alignment module offers unrivalled performance and ease of use at an affordable price and is ideal for use in industrial alignment and machine vision, particularly in clothing manufacture and the textile industry. The laser modules incorporate anti-surge, anti-static and reverse polarity protected electronics, anti-reflection coated scratch resistant glass window to protect the internal optics and 2.1mm jack socket to ease installation and replacement, all contained in a 14mm diameter housing. Each laser diode module is supplied with an adjustable mounting bracket, (with Allen key), wall plug power supply and power adjustment tool. Optional accessories include a 4-outlet junction box which allows up to four modules to be operated from one wall plug power supply, 2 meter and 5 meter power extension leads and all interchangeable optics heads.

Suppliers

Company
Product
Description
Supplier Links
Alignment Laser Diode Modules -  - ProPhotonix, Ltd.
Salem, NH, USA
Alignment Laser Diode Modules
Alignment Laser Diode Modules
The 300-0100-00 series 645nm alignment laser modules offers a range of interchangeable, pre-aligned precision optics: 88° cross, 58° line, 58° cross/spot, which provide optimum laser beam performance, as no user adjustment is required. The laser intensity, however, is user adjustable from 0.1mW to 4.5mW, allowing brightness to be optimized for the target material. The focus is also user adjustable. The 645nm laser alignment module offers unrivalled performance and ease of use at an affordable price and is ideal for use in industrial alignment and machine vision, particularly in clothing manufacture and the textile industry. The laser modules incorporate anti-surge, anti-static and reverse polarity protected electronics, anti-reflection coated scratch resistant glass window to protect the internal optics and 2.1mm jack socket to ease installation and replacement, all contained in a 14mm diameter housing. Each laser diode module is supplied with an adjustable mounting bracket, (with Allen key), wall plug power supply and power adjustment tool. Optional accessories include a 4-outlet junction box which allows up to four modules to be operated from one wall plug power supply, 2 meter and 5 meter power extension leads and all interchangeable optics heads.

The 300-0100-00 series 645nm alignment laser modules offers a range of interchangeable, pre-aligned precision optics: 88° cross, 58° line, 58° cross/spot, which provide optimum laser beam performance, as no user adjustment is required. The laser intensity, however, is user adjustable from 0.1mW to 4.5mW, allowing brightness to be optimized for the target material. The focus is also user adjustable.

The 645nm laser alignment module offers unrivalled performance and ease of use at an affordable price and is ideal for use in industrial alignment and machine vision, particularly in clothing manufacture and the textile industry.

The laser modules incorporate anti-surge, anti-static and reverse polarity protected electronics, anti-reflection coated scratch resistant glass window to protect the internal optics and 2.1mm jack socket to ease installation and replacement, all contained in a 14mm diameter housing. Each laser diode module is supplied with an adjustable mounting bracket, (with Allen key), wall plug power supply and power adjustment tool.

Optional accessories include a 4-outlet junction box which allows up to four modules to be operated from one wall plug power supply, 2 meter and 5 meter power extension leads and all interchangeable optics heads.

Supplier's Site

Technical Specifications

  ProPhotonix, Ltd.
Product Category Lasers
Product Name Alignment Laser Diode Modules
Laser Type Alignment Lasers; Laser Diode Modules
Laser Output Continuous
Laser Wavelength Red
CDRH Classification Class II; Class IIIb; Class IIIR
Wavelength Range 658 nm (6580 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LASER LINE GENERATOR : ULL SERIES LINE LASER MODULE - ULL5-0.4G-650-** - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class I; Class 1(IEC)
Wavelength Range 650 nm (6500 Å)
View Details
Epilog Fusion Edge 36 - CO2 Engraving and Cutting Laser Machine -36x24 inch - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers
Laser Wavelength Invisible
CDRH Classification Class II
View Details
 - 4423340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Output Continuous
Laser Wavelength Red
View Details