Promax Tool Company 4 Flute Rib Tools Ball End - Series 270-275 271-04024

Description
Series 271 1/2° Taper 4 Flute Ball End Rib Tool Features: Designed to improve production in high speed machining of deep, tight grooves in plastic injection molds Eliminates time-consuming EDM burnig operations resulting in a bench free rib Reduce cycle times with faster speeds and feeds Degree Taper is per side AlTiN coating allows for dry machining and extends the life of the tool 30° Helix
Datasheet
Description
Series 271 1/2° Taper 4 Flute Ball End Rib Tool Features: Designed to improve production in high speed machining of deep, tight grooves in plastic injection molds Eliminates time-consuming EDM burnig operations resulting in a bench free rib Reduce cycle times with faster speeds and feeds Degree Taper is per side AlTiN coating allows for dry machining and extends the life of the tool 30° Helix
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Flute Rib Tools Ball End - Series 270-275 - 271-04024 - Promax Tool Company
Rancho Cordova, CA, USA
4 Flute Rib Tools Ball End - Series 270-275
271-04024
4 Flute Rib Tools Ball End - Series 270-275 271-04024
Series 271 1/2° Taper 4 Flute Ball End Rib Tool Features: Designed to improve production in high speed machining of deep, tight grooves in plastic injection molds Eliminates time-consuming EDM burnig operations resulting in a bench free rib Reduce cycle times with faster speeds and feeds Degree Taper is per side AlTiN coating allows for dry machining and extends the life of the tool 30° Helix

Series 271 1/2° Taper 4 Flute Ball End Rib Tool


Features:

  • Designed to improve production in high speed machining of deep, tight grooves in plastic injection molds
  • Eliminates time-consuming EDM burnig operations resulting in a bench free rib
  • Reduce cycle times with faster speeds and feeds
  • Degree Taper is per side
  • AlTiN coating allows for dry machining and extends the life of the tool
  • 30° Helix
Supplier's Site Datasheet

Technical Specifications

  Promax Tool Company
Product Category Milling Cutters
Product Number 271-04024
Product Name 4 Flute Rib Tools Ball End - Series 270-275
Geometry Ballnose
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 5230537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.079 inch (2.0 mm)
Shank 0.236 inch (6.0 mm)
View Details
Roughers for Space Age Exotic Materials - Series 101 - 101-04815 - Promax Tool Company
Specs
Cutter Type Roughing; Endmill
Cutting Ends Single
Cutting Application General Purpose
View Details
Cobalt HSS End Mills - Drill Points - Melin Tool Company
Specs
Cutter Type Endmill
Geometry Chamfer
Cutting Ends Single
View Details
Parting and Grooving Turning Tools - CoroTurn XS - Sandvik Coromant Co.
Specs
Cutter Type Finishing; Endmill; Thread Mill
Cutting Ends Single
Cutting Application Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
View Details