Promax Tool Company 4 Flute Rib Tools Ball End - Series 270-275 270-03014

Description
Series 270 0° Taper 4 Flute Ball End Rib Tool Features: Designed to improve production in high speed machining of deep, tight grooves in plastic injection molds Eliminates time-consuming EDM burnig operations resulting in a bench free rib Reduce cycle times with faster speeds and feeds Degree Taper is per side AlTiN coating allows for dry machining and extends the life of the tool 30° Helix
Datasheet
Description
Series 270 0° Taper 4 Flute Ball End Rib Tool Features: Designed to improve production in high speed machining of deep, tight grooves in plastic injection molds Eliminates time-consuming EDM burnig operations resulting in a bench free rib Reduce cycle times with faster speeds and feeds Degree Taper is per side AlTiN coating allows for dry machining and extends the life of the tool 30° Helix
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Flute Rib Tools Ball End - Series 270-275 - 270-03014 - Promax Tool Company
Rancho Cordova, CA, USA
4 Flute Rib Tools Ball End - Series 270-275
270-03014
4 Flute Rib Tools Ball End - Series 270-275 270-03014
Series 270 0° Taper 4 Flute Ball End Rib Tool Features: Designed to improve production in high speed machining of deep, tight grooves in plastic injection molds Eliminates time-consuming EDM burnig operations resulting in a bench free rib Reduce cycle times with faster speeds and feeds Degree Taper is per side AlTiN coating allows for dry machining and extends the life of the tool 30° Helix

Series 270 0° Taper 4 Flute Ball End Rib Tool


Features:

  • Designed to improve production in high speed machining of deep, tight grooves in plastic injection molds
  • Eliminates time-consuming EDM burnig operations resulting in a bench free rib
  • Reduce cycle times with faster speeds and feeds
  • Degree Taper is per side
  • AlTiN coating allows for dry machining and extends the life of the tool
  • 30° Helix
Supplier's Site Datasheet

Technical Specifications

  Promax Tool Company
Product Category Milling Cutters
Product Number 270-03014
Product Name 4 Flute Rib Tools Ball End - Series 270-275
Geometry Ballnose
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2348274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.118 inch (3.0 mm)
OAL 2.13 inch (54 mm)
View Details
4 Flute for Stainless Steels & Alloys - Series 111 - 111-01812 - Promax Tool Company
Specs
Cutter Type Finishing; Endmill
Cutting Ends Single
Cutting Application General Purpose
View Details
High Performance Carbide End Mills - 45 Degree Helix - 5 Flute - Melin Tool Company
Specs
Cutter Type Finishing; Endmill
Geometry Radius
Cutting Ends Single
View Details
Parting and Grooving Turning Tools - Top-Lok - Sandvik Coromant Co.
Specs
Cutter Type Endmill; Thread Mill
Cutting Application Aluminum; Bronze/Brass; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
Units Fractional (optional feature); Metric
View Details