Promax Tool Company 3° Taper 4 Flute Corner Radius Rib Tool - Series 265 265-07014

Description
3° Taper 4 Flute Corner Radius Rib Tool - Series 265 Series 265 3° Taper 4 Flute Corner Radius Rib Tool Features: Designed to improve production in high speed machining of deep, tight grooves in plastic injection molds Eliminates time-consuming EDM burnig operations resulting in a bench free rib Reduce cycle times with faster speeds and feeds Degree Taper is per side AlTiN coating allows for dry machining and extends the life of the tool Standard with Corner Radius.
Datasheet
Description
3° Taper 4 Flute Corner Radius Rib Tool - Series 265 Series 265 3° Taper 4 Flute Corner Radius Rib Tool Features: Designed to improve production in high speed machining of deep, tight grooves in plastic injection molds Eliminates time-consuming EDM burnig operations resulting in a bench free rib Reduce cycle times with faster speeds and feeds Degree Taper is per side AlTiN coating allows for dry machining and extends the life of the tool Standard with Corner Radius.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3° Taper 4 Flute Corner Radius Rib Tool - Series 265 - 265-07014 - Promax Tool Company
Rancho Cordova, CA, USA
3° Taper 4 Flute Corner Radius Rib Tool - Series 265
265-07014
3° Taper 4 Flute Corner Radius Rib Tool - Series 265 265-07014
3° Taper 4 Flute Corner Radius Rib Tool - Series 265 Series 265 3° Taper 4 Flute Corner Radius Rib Tool Features: Designed to improve production in high speed machining of deep, tight grooves in plastic injection molds Eliminates time-consuming EDM burnig operations resulting in a bench free rib Reduce cycle times with faster speeds and feeds Degree Taper is per side AlTiN coating allows for dry machining and extends the life of the tool Standard with Corner Radius.

3° Taper 4 Flute Corner Radius Rib Tool - Series 265

Series 265 3° Taper 4 Flute Corner Radius Rib Tool


Features:

  • Designed to improve production in high speed machining of deep, tight grooves in plastic injection molds
  • Eliminates time-consuming EDM burnig operations resulting in a bench free rib
  • Reduce cycle times with faster speeds and feeds
  • Degree Taper is per side
  • AlTiN coating allows for dry machining and extends the life of the tool
  • Standard with Corner Radius.
Supplier's Site Datasheet

Technical Specifications

  Promax Tool Company
Product Category Milling Cutters
Product Number 265-07014
Product Name 3° Taper 4 Flute Corner Radius Rib Tool - Series 265
Cutter Type Corner Rounding
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 316069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.630 inch (16.0 mm)
OAL 3.50 inch (89 mm)
View Details
Series 1200 2-Flute Carbide End Mill - 12032BN - Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
View Details
High Helix Back Draft Cutters - LRHH-32-7.5-S - Precision Components
Specs
OAL 10.00 inch (254 mm)
Edges Inserts
View Details
Professional Tool Grinding, Inc.
Specs
Cutter Type Endmill; Dovetail (optional feature)
Geometry Square (optional feature); Ballnose (optional feature); Radius (optional feature)
Cutting Ends Single
View Details