Promax Tool Company 1-1/2° Taper 4 Flute Corner Radius Rib Tool - Series 263 263-04014

Description
1-1/2° Taper 4 Flute Corner Radius Rib Tool - Series 263 Series 263 1-1/2° Taper 4 Flute Corner Radius Rib Tool Features: Designed to improve production in high speed machining of deep, tight grooves in plastic injection molds Eliminates time-consuming EDM burnig operations resulting in a bench free rib Reduce cycle times with faster speeds and feeds Degree Taper is per side AlTiN coating allows for dry machining and extends the life of the tool Standard with Corner Radius.
Datasheet
Description
1-1/2° Taper 4 Flute Corner Radius Rib Tool - Series 263 Series 263 1-1/2° Taper 4 Flute Corner Radius Rib Tool Features: Designed to improve production in high speed machining of deep, tight grooves in plastic injection molds Eliminates time-consuming EDM burnig operations resulting in a bench free rib Reduce cycle times with faster speeds and feeds Degree Taper is per side AlTiN coating allows for dry machining and extends the life of the tool Standard with Corner Radius.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-1/2° Taper 4 Flute Corner Radius Rib Tool - Series 263 - 263-04014 - Promax Tool Company
Rancho Cordova, CA, USA
1-1/2° Taper 4 Flute Corner Radius Rib Tool - Series 263
263-04014
1-1/2° Taper 4 Flute Corner Radius Rib Tool - Series 263 263-04014
1-1/2° Taper 4 Flute Corner Radius Rib Tool - Series 263 Series 263 1-1/2° Taper 4 Flute Corner Radius Rib Tool Features: Designed to improve production in high speed machining of deep, tight grooves in plastic injection molds Eliminates time-consuming EDM burnig operations resulting in a bench free rib Reduce cycle times with faster speeds and feeds Degree Taper is per side AlTiN coating allows for dry machining and extends the life of the tool Standard with Corner Radius.

1-1/2° Taper 4 Flute Corner Radius Rib Tool - Series 263

Series 263 1-1/2° Taper 4 Flute Corner Radius Rib Tool


Features:

  • Designed to improve production in high speed machining of deep, tight grooves in plastic injection molds
  • Eliminates time-consuming EDM burnig operations resulting in a bench free rib
  • Reduce cycle times with faster speeds and feeds
  • Degree Taper is per side
  • AlTiN coating allows for dry machining and extends the life of the tool
  • Standard with Corner Radius.
Supplier's Site Datasheet

Technical Specifications

  Promax Tool Company
Product Category Milling Cutters
Product Number 263-04014
Product Name 1-1/2° Taper 4 Flute Corner Radius Rib Tool - Series 263
Cutter Type Corner Rounding
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2348276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.236 inch (6.0 mm)
OAL 2.38 inch (61 mm)
View Details
4 Flute for Stainless Steels & Alloys - Series 111 - 111-04014 - Promax Tool Company
Specs
Cutter Type Finishing; Endmill
Cutting Ends Single
Cutting Application General Purpose
View Details
Special Use Carbide End Mills - Chamfer Mills - 2 Flute Double End - Melin Tool Company
Specs
Cutter Type Endmill
Geometry Chamfer
Cutting Ends Double
View Details
Profile Milling Tools - CoroMill 216F - Sandvik Coromant Co.
Specs
Cutter Type Finishing; Endmill
Cutting Ends Single
Cutting Application Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
View Details