Promax Tool Company 1° Taper 4 Flute Corner Radius Rib Tool - Series 262 262-09014

Description
1° Taper 4 Flute Corner Radius Rib Tool - Series 262 Series 262 1° Taper 4 Flute Corner Radius Rib Tool Features: Designed to improve production in high speed machining of deep, tight grooves in plastic injection molds Eliminates time-consuming EDM burnig operations resulting in a bench free rib Reduce cycle times with faster speeds and feeds Degree Taper is per side AlTiN coating allows for dry machining and extends the life of the tool Standard with Corner Radius.
Datasheet
Description
1° Taper 4 Flute Corner Radius Rib Tool - Series 262 Series 262 1° Taper 4 Flute Corner Radius Rib Tool Features: Designed to improve production in high speed machining of deep, tight grooves in plastic injection molds Eliminates time-consuming EDM burnig operations resulting in a bench free rib Reduce cycle times with faster speeds and feeds Degree Taper is per side AlTiN coating allows for dry machining and extends the life of the tool Standard with Corner Radius.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1° Taper 4 Flute Corner Radius Rib Tool - Series 262 - 262-09014 - Promax Tool Company
Rancho Cordova, CA, USA
1° Taper 4 Flute Corner Radius Rib Tool - Series 262
262-09014
1° Taper 4 Flute Corner Radius Rib Tool - Series 262 262-09014
1° Taper 4 Flute Corner Radius Rib Tool - Series 262 Series 262 1° Taper 4 Flute Corner Radius Rib Tool Features: Designed to improve production in high speed machining of deep, tight grooves in plastic injection molds Eliminates time-consuming EDM burnig operations resulting in a bench free rib Reduce cycle times with faster speeds and feeds Degree Taper is per side AlTiN coating allows for dry machining and extends the life of the tool Standard with Corner Radius.

1° Taper 4 Flute Corner Radius Rib Tool - Series 262

Series 262 1° Taper 4 Flute Corner Radius Rib Tool


Features:

  • Designed to improve production in high speed machining of deep, tight grooves in plastic injection molds
  • Eliminates time-consuming EDM burnig operations resulting in a bench free rib
  • Reduce cycle times with faster speeds and feeds
  • Degree Taper is per side
  • AlTiN coating allows for dry machining and extends the life of the tool
  • Standard with Corner Radius.
Supplier's Site Datasheet

Technical Specifications

  Promax Tool Company
Product Category Milling Cutters
Product Number 262-09014
Product Name 1° Taper 4 Flute Corner Radius Rib Tool - Series 262
Cutter Type Corner Rounding
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2189189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.098 inch (2.5 mm)
Shank 0.125 inch (3.2 mm)
View Details
Long Range Back Draft Cutters - LRBD-31-4.0-S - Precision Components
Specs
OAL 7.00 inch (178 mm)
Edges Inserts
View Details
Solid Carbide Threadmill - Accuthread 856® - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Cutter Type Finishing; Helical Form
Geometry Square
Cutting Ends Single
View Details
Miniature M42 & HSS End Mills - 4-Flute Double-End Regular - KEO Cutters
Specs
Cutter Type Roughing; Endmill
Geometry Radius
Cutting Ends Double
View Details