Promax Tool Company PRO-4 Ball End - Series 192 192-01614

Description
PRO-4 Ball End - Series 192 Series 192 Vibration Reducing End Mill with Ball End. The patented PRO-4 by PROMAX. View Speeds and Feeds page. Features: Eliminates Chatter & Vibration Delivers and Excellent Finish Relieves cutting pressure against the tools with OD Chip Breakers Easy & Inexpensive to Regrind Standard with Advanced AlTiN Coating (Part Number Ending in 4) Standard with nACRo® Coating (Part Number Ending in 5)
Datasheet
Description
PRO-4 Ball End - Series 192 Series 192 Vibration Reducing End Mill with Ball End. The patented PRO-4 by PROMAX. View Speeds and Feeds page. Features: Eliminates Chatter & Vibration Delivers and Excellent Finish Relieves cutting pressure against the tools with OD Chip Breakers Easy & Inexpensive to Regrind Standard with Advanced AlTiN Coating (Part Number Ending in 4) Standard with nACRo® Coating (Part Number Ending in 5)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PRO-4 Ball End - Series 192 - 192-01614 - Promax Tool Company
Rancho Cordova, CA, USA
PRO-4 Ball End - Series 192
192-01614
PRO-4 Ball End - Series 192 192-01614
PRO-4 Ball End - Series 192 Series 192 Vibration Reducing End Mill with Ball End. The patented PRO-4 by PROMAX. View Speeds and Feeds page. Features: Eliminates Chatter & Vibration Delivers and Excellent Finish Relieves cutting pressure against the tools with OD Chip Breakers Easy & Inexpensive to Regrind Standard with Advanced AlTiN Coating (Part Number Ending in 4) Standard with nACRo® Coating (Part Number Ending in 5)

PRO-4 Ball End - Series 192

Series 192 Vibration Reducing End Mill with Ball End. The patented PRO-4 by PROMAX.

View Speeds and Feeds page.


Features:

  • Eliminates Chatter & Vibration
  • Delivers and Excellent Finish
  • Relieves cutting pressure against the tools with OD Chip Breakers
  • Easy & Inexpensive to Regrind
  • Standard with Advanced AlTiN Coating (Part Number Ending in 4)
  • Standard with nACRo® Coating (Part Number Ending in 5)
Supplier's Site Datasheet

Technical Specifications

  Promax Tool Company
Product Category Milling Cutters
Product Number 192-01614
Product Name PRO-4 Ball End - Series 192
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
Cutting Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2348277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.315 inch (8.0 mm)
OAL 2.50 inch (64 mm)
View Details
Thread Mill, 15° Helical Flute - UN -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Cutter Type Thread Mill
Cutting Ends Single
Units Fractional
View Details
WhizThrill Solid Carbide Metric Deburring Thread Mills - NB-ISO - WhizCut of Sweden AB
Specs
Cutter Type Finishing; Thread Mill
Geometry Square
Cutting Ends Single
View Details
Cabe Keyseating Machines -  - Cabe Stozzatrici Srl
Cabe Stozzatrici Srl
Specs
Cutter Type Keyseat
Cutting Ends Single
Cutting Application General Purpose
View Details