Promax Tool Company PRO-4 Square End - Series 190 190-04874

Description
PRO-4 Square End - Series 190 Series 190 Square End Vibration Reducing End Mill. The patented PRO-4 by PROMAX. View Speeds and Feeds page. Features: Eliminates Chatter & Vibration Delivers and Excellent Finish Relieves cutting pressure against the tools with OD Chip Breakers Easy & Inexpensive to Regrind Standard with Advanced AlTiN Coating (Part Number ends in 4) Standard with Advanced nACRo® Coating (Part Number ends in 5)
Datasheet
Description
PRO-4 Square End - Series 190 Series 190 Square End Vibration Reducing End Mill. The patented PRO-4 by PROMAX. View Speeds and Feeds page. Features: Eliminates Chatter & Vibration Delivers and Excellent Finish Relieves cutting pressure against the tools with OD Chip Breakers Easy & Inexpensive to Regrind Standard with Advanced AlTiN Coating (Part Number ends in 4) Standard with Advanced nACRo® Coating (Part Number ends in 5)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PRO-4 Square End - Series 190 - 190-04874 - Promax Tool Company
Rancho Cordova, CA, USA
PRO-4 Square End - Series 190
190-04874
PRO-4 Square End - Series 190 190-04874
PRO-4 Square End - Series 190 Series 190 Square End Vibration Reducing End Mill. The patented PRO-4 by PROMAX. View Speeds and Feeds page. Features: Eliminates Chatter & Vibration Delivers and Excellent Finish Relieves cutting pressure against the tools with OD Chip Breakers Easy & Inexpensive to Regrind Standard with Advanced AlTiN Coating (Part Number ends in 4) Standard with Advanced nACRo® Coating (Part Number ends in 5)

PRO-4 Square End - Series 190

Series 190 Square End Vibration Reducing End Mill. The patented PRO-4 by PROMAX.

View Speeds and Feeds page.


Features:

  • Eliminates Chatter & Vibration
  • Delivers and Excellent Finish
  • Relieves cutting pressure against the tools with OD Chip Breakers
  • Easy & Inexpensive to Regrind
  • Standard with Advanced AlTiN Coating (Part Number ends in 4)
  • Standard with Advanced nACRo® Coating (Part Number ends in 5)
Supplier's Site Datasheet

Technical Specifications

  Promax Tool Company
Product Category Milling Cutters
Product Number 190-04874
Product Name PRO-4 Square End - Series 190
Cutter Type Endmill
Geometry Square
Cutting Ends Single
Cutting Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2705595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.197 inch (5.0 mm)
OAL 4.72 inch (120 mm)
View Details
Series 1260 3 Flute 50 Deg. TIN End Mill - 12608 - Cutting Edge Technologies, Inc.
Specs
Cutter Type Finishing; Endmill
Geometry Square
Cutting Ends Single
View Details
90° Square Shoulder Cutter -  - BIG Kaiser Precision Tooling Inc.
BIG Kaiser Precision Tooling Inc.
Specs
Cutter Type Face Mill
View Details
Star SU LLC
Specs
Cutter Type Gear Hob
View Details