Promax Tool Company PRO-4 Square End - Series 190 190-03264

Description
PRO-4 Square End - Series 190 Series 190 Square End Vibration Reducing End Mill. The patented PRO-4 by PROMAX. View Speeds and Feeds page. Features: Eliminates Chatter & Vibration Delivers and Excellent Finish Relieves cutting pressure against the tools with OD Chip Breakers Easy & Inexpensive to Regrind Standard with Advanced AlTiN Coating (Part Number ends in 4) Standard with Advanced nACRo® Coating (Part Number ends in 5)
Datasheet
Description
PRO-4 Square End - Series 190 Series 190 Square End Vibration Reducing End Mill. The patented PRO-4 by PROMAX. View Speeds and Feeds page. Features: Eliminates Chatter & Vibration Delivers and Excellent Finish Relieves cutting pressure against the tools with OD Chip Breakers Easy & Inexpensive to Regrind Standard with Advanced AlTiN Coating (Part Number ends in 4) Standard with Advanced nACRo® Coating (Part Number ends in 5)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PRO-4 Square End - Series 190 - 190-03264 - Promax Tool Company
Rancho Cordova, CA, USA
PRO-4 Square End - Series 190
190-03264
PRO-4 Square End - Series 190 190-03264
PRO-4 Square End - Series 190 Series 190 Square End Vibration Reducing End Mill. The patented PRO-4 by PROMAX. View Speeds and Feeds page. Features: Eliminates Chatter & Vibration Delivers and Excellent Finish Relieves cutting pressure against the tools with OD Chip Breakers Easy & Inexpensive to Regrind Standard with Advanced AlTiN Coating (Part Number ends in 4) Standard with Advanced nACRo® Coating (Part Number ends in 5)

PRO-4 Square End - Series 190

Series 190 Square End Vibration Reducing End Mill. The patented PRO-4 by PROMAX.

View Speeds and Feeds page.


Features:

  • Eliminates Chatter & Vibration
  • Delivers and Excellent Finish
  • Relieves cutting pressure against the tools with OD Chip Breakers
  • Easy & Inexpensive to Regrind
  • Standard with Advanced AlTiN Coating (Part Number ends in 4)
  • Standard with Advanced nACRo® Coating (Part Number ends in 5)
Supplier's Site Datasheet

Technical Specifications

  Promax Tool Company
Product Category Milling Cutters
Product Number 190-03264
Product Name PRO-4 Square End - Series 190
Cutter Type Endmill
Geometry Square
Cutting Ends Single
Cutting Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2348277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.315 inch (8.0 mm)
OAL 2.50 inch (64 mm)
View Details
Series 1200 2-Flute Carbide End Mill - 12016BTICN - Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
View Details
Long Range Back Draft Cutters - LRBD-31-5.0-T - Precision Components
Specs
OAL 8.00 inch (203 mm)
Edges Inserts
View Details
Professional Tool Grinding, Inc.
Specs
Cutter Type Endmill; Dovetail (optional feature)
Geometry Square (optional feature); Ballnose (optional feature); Radius (optional feature)
Cutting Ends Single
View Details