Promax Tool Company 7 Flute with Corner Radius for High Speed Machining of High Tech Materials - Series 161 161-33215

Description
7 Flute with Corner Radius for High Speed Machining of High Tech Materials - Series 161 Series 161 7 Flute Corner Radius End Mill for High Speed Finishing of High Tech Materials Features: Special geometry for High Speed Finishing Designed for use in Stainless Steel and Nickle based super Alloys Unequal indexed to relieve chatter Standard with Corner Radius Complete with the EXTREMELY heat and scratch resistant nACRo® coating
Datasheet
Description
7 Flute with Corner Radius for High Speed Machining of High Tech Materials - Series 161 Series 161 7 Flute Corner Radius End Mill for High Speed Finishing of High Tech Materials Features: Special geometry for High Speed Finishing Designed for use in Stainless Steel and Nickle based super Alloys Unequal indexed to relieve chatter Standard with Corner Radius Complete with the EXTREMELY heat and scratch resistant nACRo® coating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7 Flute with Corner Radius for High Speed Machining of High Tech Materials - Series 161 - 161-33215 - Promax Tool Company
Rancho Cordova, CA, USA
7 Flute with Corner Radius for High Speed Machining of High Tech Materials - Series 161
161-33215
7 Flute with Corner Radius for High Speed Machining of High Tech Materials - Series 161 161-33215
7 Flute with Corner Radius for High Speed Machining of High Tech Materials - Series 161 Series 161 7 Flute Corner Radius End Mill for High Speed Finishing of High Tech Materials Features: Special geometry for High Speed Finishing Designed for use in Stainless Steel and Nickle based super Alloys Unequal indexed to relieve chatter Standard with Corner Radius Complete with the EXTREMELY heat and scratch resistant nACRo® coating

7 Flute with Corner Radius for High Speed Machining of High Tech Materials - Series 161

Series 161 7 Flute Corner Radius End Mill for High Speed Finishing of High Tech Materials


Features:

  • Special geometry for High Speed Finishing
  • Designed for use in Stainless Steel and Nickle based super Alloys
  • Unequal indexed to relieve chatter
  • Standard with Corner Radius
  • Complete with the EXTREMELY heat and scratch resistant nACRo® coating
Supplier's Site Datasheet

Technical Specifications

  Promax Tool Company
Product Category Milling Cutters
Product Number 161-33215
Product Name 7 Flute with Corner Radius for High Speed Machining of High Tech Materials - Series 161
Cutter Type Finishing; Endmill; Corner Rounding
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 2348269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.472 inch (12.0 mm)
Shank 0.394 inch (10.0 mm)
View Details
3 Flute for Stainless Steel & High Temperature Alloys - Series 106 - 106-02424 - Promax Tool Company
Specs
Cutter Type Finishing; Endmill
Cutting Ends Single
Cutting Application General Purpose
View Details
General Purpose Carbide End Mills - Single Square End - 3 Flute - Melin Tool Company
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Single
View Details