Promax Tool Company 7 Flute with Corner Radius for High Speed Machining of High Tech Materials - Series 161 161-31675

Description
7 Flute with Corner Radius for High Speed Machining of High Tech Materials - Series 161 Series 161 7 Flute Corner Radius End Mill for High Speed Finishing of High Tech Materials Features: Special geometry for High Speed Finishing Designed for use in Stainless Steel and Nickle based super Alloys Unequal indexed to relieve chatter Standard with Corner Radius Complete with the EXTREMELY heat and scratch resistant nACRo® coating
Datasheet
Description
7 Flute with Corner Radius for High Speed Machining of High Tech Materials - Series 161 Series 161 7 Flute Corner Radius End Mill for High Speed Finishing of High Tech Materials Features: Special geometry for High Speed Finishing Designed for use in Stainless Steel and Nickle based super Alloys Unequal indexed to relieve chatter Standard with Corner Radius Complete with the EXTREMELY heat and scratch resistant nACRo® coating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7 Flute with Corner Radius for High Speed Machining of High Tech Materials - Series 161 - 161-31675 - Promax Tool Company
Rancho Cordova, CA, USA
7 Flute with Corner Radius for High Speed Machining of High Tech Materials - Series 161
161-31675
7 Flute with Corner Radius for High Speed Machining of High Tech Materials - Series 161 161-31675
7 Flute with Corner Radius for High Speed Machining of High Tech Materials - Series 161 Series 161 7 Flute Corner Radius End Mill for High Speed Finishing of High Tech Materials Features: Special geometry for High Speed Finishing Designed for use in Stainless Steel and Nickle based super Alloys Unequal indexed to relieve chatter Standard with Corner Radius Complete with the EXTREMELY heat and scratch resistant nACRo® coating

7 Flute with Corner Radius for High Speed Machining of High Tech Materials - Series 161

Series 161 7 Flute Corner Radius End Mill for High Speed Finishing of High Tech Materials


Features:

  • Special geometry for High Speed Finishing
  • Designed for use in Stainless Steel and Nickle based super Alloys
  • Unequal indexed to relieve chatter
  • Standard with Corner Radius
  • Complete with the EXTREMELY heat and scratch resistant nACRo® coating
Supplier's Site Datasheet

Technical Specifications

  Promax Tool Company
Product Category Milling Cutters
Product Number 161-31675
Product Name 7 Flute with Corner Radius for High Speed Machining of High Tech Materials - Series 161
Cutter Type Finishing; Endmill; Corner Rounding
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2348278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.394 inch (10.0 mm)
OAL 2.62 inch (66 mm)
View Details
Series 1200 2-Flute Carbide End Mill - 12021BT - Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
View Details
Standard Length End Mill 4 Flute - NC44016 - Contour360º
Specs
Cutter Type Roughing (optional feature); Finishing (optional feature); Endmill
Geometry Square
Cutting Ends Single
View Details
WhizThrill Solid Carbide Metric Deburring Thread Mills - NB-ISO - WhizCut of Sweden AB
Specs
Cutter Type Finishing; Thread Mill
Geometry Square
Cutting Ends Single
View Details