Promax Tool Company VAR-A-TECH - Series 157 157-00815

Description
VAR-A-TECH - Series 157 Series 157 VAR-A-TECH Vibration Reducing End Mill with Ball End. View Speeds and Feeds page. Features: Reduces Chatter & Vibration Allows for Roughing and Finishing at the same time. Allows for aggressive machining with greater depths-of-cuts and heavier feeds Great for Titanium, High Temperature Alloys, Steels, Stainless Steels, High Strength Alloys and Cast Iron Standard with Advanced AlTiN Coating (Part Number ends in 4) Standard with Advanced nACRo® Coating (Part Number ends in 5)
Datasheet
Description
VAR-A-TECH - Series 157 Series 157 VAR-A-TECH Vibration Reducing End Mill with Ball End. View Speeds and Feeds page. Features: Reduces Chatter & Vibration Allows for Roughing and Finishing at the same time. Allows for aggressive machining with greater depths-of-cuts and heavier feeds Great for Titanium, High Temperature Alloys, Steels, Stainless Steels, High Strength Alloys and Cast Iron Standard with Advanced AlTiN Coating (Part Number ends in 4) Standard with Advanced nACRo® Coating (Part Number ends in 5)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VAR-A-TECH - Series 157 - 157-00815 - Promax Tool Company
Rancho Cordova, CA, USA
VAR-A-TECH - Series 157
157-00815
VAR-A-TECH - Series 157 157-00815
VAR-A-TECH - Series 157 Series 157 VAR-A-TECH Vibration Reducing End Mill with Ball End. View Speeds and Feeds page. Features: Reduces Chatter & Vibration Allows for Roughing and Finishing at the same time. Allows for aggressive machining with greater depths-of-cuts and heavier feeds Great for Titanium, High Temperature Alloys, Steels, Stainless Steels, High Strength Alloys and Cast Iron Standard with Advanced AlTiN Coating (Part Number ends in 4) Standard with Advanced nACRo® Coating (Part Number ends in 5)

VAR-A-TECH - Series 157

Series 157 VAR-A-TECH Vibration Reducing End Mill with Ball End.

View Speeds and Feeds page.


Features:

  • Reduces Chatter & Vibration
  • Allows for Roughing and Finishing at the same time.
  • Allows for aggressive machining with greater depths-of-cuts and heavier feeds
  • Great for Titanium, High Temperature Alloys, Steels, Stainless Steels, High Strength Alloys and Cast Iron
  • Standard with Advanced AlTiN Coating (Part Number ends in 4)
  • Standard with Advanced nACRo® Coating (Part Number ends in 5)
Supplier's Site Datasheet

Technical Specifications

  Promax Tool Company
Product Category Milling Cutters
Product Number 157-00815
Product Name VAR-A-TECH - Series 157
Cutter Type Endmill
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2348279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.472 inch (12.0 mm)
OAL 2.76 inch (70 mm)
View Details
Series 1300 3-Flute Carbide End Mill - 13011BTIALN - Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
View Details
Long Range Back Draft Cutters - LRBD-32-7.5-S - Precision Components
Specs
OAL 10.00 inch (254 mm)
Edges Inserts
View Details
Professional Tool Grinding, Inc.
Specs
Cutter Type Endmill; Dovetail (optional feature)
Geometry Square (optional feature); Ballnose (optional feature); Radius (optional feature)
Cutting Ends Single
View Details