Promax Tool Company VAR-A-TECH - Series 156 156-64015

Description
VAR-A-TECH - Series 156 Series 156 VAR-A-TECH Vibration Reducing End Mill with Corner Radius. View Speeds and Feeds page. Features: Reduces Chatter & Vibration Allows for Roughing and Finishing at the same time. Allows for aggressive machining with greater depths-of-cuts and heavier feeds Great for Titanium, High Temperature Alloys, Steels, Stainless Steels, High Strength Alloys and Cast Iron Available in Multiple Raidius sizes Standard with Advanced AlTiN (Part Numbers end in 4) and nACRo® (Part Number ends in 5) Coatings
Datasheet
Description
VAR-A-TECH - Series 156 Series 156 VAR-A-TECH Vibration Reducing End Mill with Corner Radius. View Speeds and Feeds page. Features: Reduces Chatter & Vibration Allows for Roughing and Finishing at the same time. Allows for aggressive machining with greater depths-of-cuts and heavier feeds Great for Titanium, High Temperature Alloys, Steels, Stainless Steels, High Strength Alloys and Cast Iron Available in Multiple Raidius sizes Standard with Advanced AlTiN (Part Numbers end in 4) and nACRo® (Part Number ends in 5) Coatings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VAR-A-TECH - Series 156 - 156-64015 - Promax Tool Company
Rancho Cordova, CA, USA
VAR-A-TECH - Series 156
156-64015
VAR-A-TECH - Series 156 156-64015
VAR-A-TECH - Series 156 Series 156 VAR-A-TECH Vibration Reducing End Mill with Corner Radius. View Speeds and Feeds page. Features: Reduces Chatter & Vibration Allows for Roughing and Finishing at the same time. Allows for aggressive machining with greater depths-of-cuts and heavier feeds Great for Titanium, High Temperature Alloys, Steels, Stainless Steels, High Strength Alloys and Cast Iron Available in Multiple Raidius sizes Standard with Advanced AlTiN (Part Numbers end in 4) and nACRo® (Part Number ends in 5) Coatings

VAR-A-TECH - Series 156

Series 156 VAR-A-TECH Vibration Reducing End Mill with Corner Radius.

View Speeds and Feeds page.


Features:

  • Reduces Chatter & Vibration
  • Allows for Roughing and Finishing at the same time.
  • Allows for aggressive machining with greater depths-of-cuts and heavier feeds
  • Great for Titanium, High Temperature Alloys, Steels, Stainless Steels, High Strength Alloys and Cast Iron
  • Available in Multiple Raidius sizes
  • Standard with Advanced AlTiN (Part Numbers end in 4) and nACRo® (Part Number ends in 5) Coatings
Supplier's Site Datasheet

Technical Specifications

  Promax Tool Company
Product Category Milling Cutters
Product Number 156-64015
Product Name VAR-A-TECH - Series 156
Cutter Type Endmill
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2189189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.098 inch (2.5 mm)
Shank 0.125 inch (3.2 mm)
View Details
Series 1300 3-Flute Carbide End Mill - 13008BT - Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
View Details
Long Range Back Draft Cutters - LRBD-32-7.5-S - Precision Components
Specs
OAL 10.00 inch (254 mm)
Edges Inserts
View Details
Cabe Keyseating Machines -  - Cabe Stozzatrici Srl
Cabe Stozzatrici Srl
Specs
Cutter Type Keyseat
Cutting Ends Single
Cutting Application General Purpose
View Details