Promax Tool Company 3 Flute Ball Rougher-Finisher for Stainless Steel - Series 122 122-02414

Description
3 Flute Ball Rougher-Finisher for Stainless Steel - Series 122 Series 122 3 Flute Ball Rougher-Finisher for Stainless Steel. View Speeds and Feeds page. Features: Designed for aggressive slotting and pocket milling Best in in low and high carbon steels, stainless steel, titanium and high temperature alloys K-land corner radius is standard for corner edge protection An eccentric relief cutting edge allows for 25% more strength Run extremely smooth at maximum speeds Available with TiCN (Part Number ending in 2) and Advanced AlTiN (Part Number ending in 4) coatings
Datasheet
Description
3 Flute Ball Rougher-Finisher for Stainless Steel - Series 122 Series 122 3 Flute Ball Rougher-Finisher for Stainless Steel. View Speeds and Feeds page. Features: Designed for aggressive slotting and pocket milling Best in in low and high carbon steels, stainless steel, titanium and high temperature alloys K-land corner radius is standard for corner edge protection An eccentric relief cutting edge allows for 25% more strength Run extremely smooth at maximum speeds Available with TiCN (Part Number ending in 2) and Advanced AlTiN (Part Number ending in 4) coatings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Flute Ball Rougher-Finisher for Stainless Steel - Series 122 - 122-02414 - Promax Tool Company
Rancho Cordova, CA, USA
3 Flute Ball Rougher-Finisher for Stainless Steel - Series 122
122-02414
3 Flute Ball Rougher-Finisher for Stainless Steel - Series 122 122-02414
3 Flute Ball Rougher-Finisher for Stainless Steel - Series 122 Series 122 3 Flute Ball Rougher-Finisher for Stainless Steel. View Speeds and Feeds page. Features: Designed for aggressive slotting and pocket milling Best in in low and high carbon steels, stainless steel, titanium and high temperature alloys K-land corner radius is standard for corner edge protection An eccentric relief cutting edge allows for 25% more strength Run extremely smooth at maximum speeds Available with TiCN (Part Number ending in 2) and Advanced AlTiN (Part Number ending in 4) coatings

3 Flute Ball Rougher-Finisher for Stainless Steel - Series 122

Series 122 3 Flute Ball Rougher-Finisher for Stainless Steel.

View Speeds and Feeds page.


Features:

  • Designed for aggressive slotting and pocket milling
  • Best in in low and high carbon steels, stainless steel, titanium and high temperature alloys
  • K-land corner radius is standard for corner edge protection
  • An eccentric relief cutting edge allows for 25% more strength
  • Run extremely smooth at maximum speeds
  • Available with TiCN (Part Number ending in 2) and Advanced AlTiN (Part Number ending in 4) coatings
Supplier's Site Datasheet

Technical Specifications

  Promax Tool Company
Product Category Milling Cutters
Product Number 122-02414
Product Name 3 Flute Ball Rougher-Finisher for Stainless Steel - Series 122
Cutter Type Roughing; Finishing; Endmill
Geometry Ballnose
Cutting Ends Single
Cutting Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2705598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.315 inch (8.0 mm)
OAL 5.12 inch (130 mm)
View Details
Series 1200 2-Flute Carbide End Mill - 12034BTICN - Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
View Details
BIG Coromant Capto-Inch Style - C6 - BIG Kaiser Precision Tooling Inc.
BIG Kaiser Precision Tooling Inc.
Specs
Cutter Type Endmill
View Details
Deburring Tools -  - Star SU LLC
Specs
Cutter Type Gear Hob
View Details